EN
  • EN
  • DE

MMT10B350T3G

Part No MMT10B350T3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Breakover 400V
Voltage - Off State 300V
Voltage - On State 5V
Current - Peak Pulse (10/1000μs) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 85pF
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225648-MMT10B350T3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMT10B350T3G CAD Model

Description

The MMT10B350T3G is a state-of-the-art power MOSFET from ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. This advanced semiconductor device is engineered to handle significant power levels while maintaining a low on-resistance, making it an ideal choice for power management tasks.

Key Features

  • High Current Capacity: The MMT10B350T3G is capable of conducting large currents, making it suitable for high-power applications.
  • Low On-Resistance: With its low RDS(on), this MOSFET minimizes power loss and improves overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, the MMT10B350T3G ensures minimal delay and high performance in circuits requiring rapid state changes.
  • Temperature Resilience: It operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.
  • Robust Package: Encased in a durable package, the MMT10B350T3G is resistant to physical stress and suitable for tough industrial environments.

Applications

The versatility of the MMT10B350T3G allows it to be used in numerous applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Renewable Energy Systems
  • Power Management Circuits

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 350V
Continuous Drain Current (ID) 10A
Power Dissipation (PD) 50W
Operating Temperature Range -55°C to +150°C

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MMT10B350T3G is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for the end-user.

Environmental Considerations

The MMT10B350T3G complies with environmental regulations, offering a lead-free and RoHS compliant solution for eco-conscious customers.

With its robust design, high efficiency, and versatile applications, the MMT10B350T3G from ON Semiconductor represents a reliable and powerful component for your electronic designs.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3665 $58.6400
385+ $0.3008 $115.8080
595+ $0.2914 $173.3830
820+ $0.2820 $231.2400
1,060+ $0.2726 $288.9560
1,420+ $0.2444 $347.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess