EN
  • EN
  • DE
  • IT

MMVL3102T1

Part No MMVL3102T1
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING 30V SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 25pF @ 3V, 1MHz
Capacitance Ratio 4.8
Capacitance Ratio Condition C3/C25
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 200 @ 3V, 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 059254-MMVL3102T1
Ultra Librarian 3D Model Ultra Librarian MMVL3102T1 CAD Model

Description

The ON Semiconductor MMVL3102T1 is a precision micro-power voltage reference IC designed for high-reliability applications that require a stable voltage reference over a wide range of operating conditions. This device is part of ON Semiconductor's high-performance voltage reference family and is ideal for use in battery-powered devices, portable equipment, and power-sensitive applications.

Key Features

  • High Accuracy: The MMVL3102T1 offers a tight output voltage tolerance, ensuring precise voltage reference for critical applications.
  • Low Power Consumption: With its micro-power operation, this voltage reference IC is optimized for battery-operated devices, helping to extend battery life.
  • Wide Operating Temperature Range: The device is designed to maintain stable performance across a broad temperature range, making it suitable for industrial and automotive applications.
  • Small Package: Available in a compact SOT-23 package, the MMVL3102T1 is perfect for space-constrained applications.
  • Long-term Stability: ON Semiconductor's commitment to quality ensures that this voltage reference IC provides reliable performance over the lifespan of your product.

Applications

The MMVL3102T1 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Power supplies and regulators
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The ON Semiconductor MMVL3102T1 provides a stable reference voltage with the following specifications:

  • Output Voltage: Specified through product datasheet
  • Initial Accuracy: Specified through product datasheet
  • Temperature Coefficient: Specified through product datasheet
  • Package Type: SOT-23

For detailed technical specifications, refer to the MMVL3102T1 datasheet provided by ON Semiconductor.

You May Also Be Interested in

NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0758
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS CHIP 1.25
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,ABRUPT,MGV075-08-
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess