EN
  • EN
  • DE

MOC3073M

Part No MOC3073M
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description RAND PHASE TRIAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 49 Weeks
Features Optoisolator Triac Output 4170Vrms Channel 6-PDIP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 6-DIP (0.300", 7.62mm)
Case / Package 6-PDIP
Family Name MOC3073
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number MOC3073M-ND, , 488-MOC3073MCT, 488-MOC3073MTR-ND, 488-MOC3073MTR, 488-MOC3073MDKR, 488-MOC3073MDKR-ND, 488-MOC3073M, 488-MOC3073MCT-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927652-MOC3073M
Ultra Librarian 3D Model Ultra Librarian MOC3073M CAD Model

Description

The MOC3073M is a robust optoisolator component manufactured by ON Semiconductor, renowned for its high efficiency and reliability in various electronic applications. This device is designed to provide optimal isolation between electrical circuits with a zero-crossing circuitry, making it an excellent choice for interfacing with AC mains applications.

Key Features

  • Zero-Crossing Circuit: The MOC3073M features a zero-crossing circuit that minimizes the generation of electrical noise during the AC load's turn-on phase. This is particularly useful for controlling loads such as motors and transformers, as it helps to reduce inrush current and extend the life of the component.
  • High Isolation Voltage: With an isolation voltage rating of 7500V peak, this optoisolator provides a high level of electrical isolation between the input and output, offering safety and protection for sensitive electronic circuits.
  • Triac Driver Output: The device includes a triac driver output, which is capable of driving a triac with currents up to 15mA. This makes it suitable for directly driving small to medium power triacs for controlling AC loads.
  • Wide Operating Temperature Range: The MOC3073M can operate within a temperature range of -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.
  • DIP-6 Package: Housed in a standard DIP-6 package, the MOC3073M is compatible with through-hole PCB mounting, which is ideal for designs where surface mount technology is not preferable.

Applications

The MOC3073M is widely used in applications that require AC power control with a high degree of electrical isolation, such as:

  • AC motor control
  • Lighting control systems
  • Industrial controls
  • Home appliances

In summary, the MOC3073M from ON Semiconductor is a versatile and efficient solution for controlling AC power with the added advantage of zero-crossing detection, ensuring smoother operation and enhanced longevity of electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess