EN
  • EN
  • DE

MOC5008M

Part No MOC5008M
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOCOUPL SCHMITT TRIG OUT 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-DIP
Manufacturer ON Semiconductor
Series GlobalOptoisolator™
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 6-DIP (0.300", 7.62mm)
Case / Package 6-DIP
Family Name MOC500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885537-MOC5008M
Ultra Librarian 3D Model Ultra Librarian MOC5008M CAD Model

Description

ON Semiconductor MOC5008M Optoisolator

The MOC5008M is a versatile optoisolator device from ON Semiconductor, renowned for its high-quality components that ensure reliability and performance in a wide array of electronic applications. This particular model is designed to provide signal isolation between a high voltage or noisy environment and sensitive electronics, such as microcontrollers or logic systems.

Key Features

  • High Isolation Voltage: The MOC5008M offers an impressive isolation voltage of 7500V peak, providing a robust barrier against high voltage spikes and surges, safeguarding the low voltage side from electrical hazards.
  • Phototransistor Output: It features a phototransistor output which allows for easy interfacing with digital circuits, making it ideal for applications requiring on/off control.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the MOC5008M can reliably function in extreme conditions, suitable for industrial environments.
  • Dual-in-line Package: The device comes in a standard 6-pin DIP package, which is easy to handle and compatible with conventional PCB layouts.
  • Current Transfer Ratio (CTR): It has a specified Current Transfer Ratio, ensuring consistent performance in transferring the input signal to the output with minimal signal degradation.

Applications

The MOC5008M is commonly used in applications that require electrical isolation to protect sensitive electronics. These include:

  • Solid State Relays
  • Microprocessor System Interfaces
  • Power Supply Regulation and Control
  • Industrial Controls
  • Signal Transmission between Systems of Different Potentials and Impedances

Quality and Compliance

ON Semiconductor's commitment to quality ensures that the MOC5008M optoisolator meets stringent standards for performance and reliability. It is compliant with relevant industry standards, which guarantees its suitability for a wide range of commercial and industrial applications.

In conclusion, the MOC5008M from ON Semiconductor is an essential component for anyone looking to integrate reliable isolation in their electronic designs. Its combination of high isolation voltage, temperature resilience, and ease of use make it an excellent choice for designers and engineers alike.

You May Also Be Interested in

CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $1.0416
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess