EN
  • EN
  • DE

MOC8111SD

Part No MOC8111SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5.3KV TRANS 6-SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 5300Vrms 1 Channel 6-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name MOC811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885548-MOC8111SD
Ultra Librarian 3D Model Ultra Librarian MOC8111SD CAD Model

Description

ON Semiconductor MOC8111SD Optocoupler

The MOC8111SD from ON Semiconductor is a high-quality optocoupler that provides a crucial interface between high-voltage electrical circuits and low-voltage control systems. This optoelectronic device is designed to offer electrical isolation, ensuring that fluctuations or surges in the high-voltage side do not affect the sensitive electronics on the low-voltage side. The MOC8111SD is a crucial component in a wide range of applications, including industrial control systems, power supply units, and consumer electronics.

At the heart of the MOC8111SD is a gallium arsenide infrared emitting diode, which is optically coupled to a silicon phototransistor detector. The LED emits light when activated by a low-voltage control signal, and the phototransistor responds to the light by allowing current to flow through the high-voltage circuit, enabling control without direct electrical connection.

Key Features:

  • Electrical Isolation: The MOC8111SD provides an isolation voltage of 7500V peak, ensuring the protection of sensitive components from high-voltage transients.
  • High Current Transfer Ratio (CTR): With a CTR that typically ranges from 50% to 150%, this optocoupler offers efficient signal transfer between circuits.
  • Compact Package: The device comes in a standard 6-pin DIP package, making it easy to integrate into various circuit designs without taking up excessive space.
  • Industry Standards: It meets or exceeds various industry standards for safety and reliability, including UL1577 and DIN EN/IEC60747-5-5.

With its robust design, the MOC8111SD is capable of operating within a wide temperature range of -40°C to +85°C, making it suitable for harsh environments. Moreover, it features a typical input-to-output capacitance of 0.5 pF, which minimizes the potential for unwanted feedback in high-frequency applications.

Whether you're designing a motor control circuit, an isolated switch, or a power supply feedback loop, the MOC8111SD from ON Semiconductor offers the reliability and performance necessary for your critical applications. Its ability to provide both signal transmission and electrical isolation with high efficiency makes it an essential component for designers looking to ensure system integrity and safety.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess