EN
  • EN
  • DE
  • IT

MPS2222ARLRPG

Part No MPS2222ARLRPG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 239925-MPS2222ARLRPG
Ultra Librarian 3D Model Ultra Librarian MPS2222ARLRPG CAD Model

Description

ON Semiconductor MPS2222ARLRPG General Purpose Transistor

The MPS2222ARLRPG from ON Semiconductor is a versatile and reliable general-purpose transistor designed to cater to a wide range of electronic applications. This NPN bipolar junction transistor (BJT) is well-suited for amplification and switching purposes, offering a balanced combination of useful electrical characteristics.

Constructed with ON Semiconductor's advanced semiconductor technology, the MPS2222ARLRPG provides consistent performance and high reliability. It is housed in a TO-92 package, which is widely recognized for its ease of handling and installation. The compact form factor of the TO-92 package makes it suitable for use in space-constrained applications while ensuring sufficient power dissipation.

Key features of the MPS2222ARLRPG include a collector-emitter voltage (VCEO) of 40V, collector-base voltage (VCBO) of 75V, and emitter-base voltage (VEBO) of 6V. With a continuous collector current (IC) rating of up to 600mA, this transistor can handle moderate levels of current, making it appropriate for a variety of low to medium power applications.

The device also boasts a respectable gain bandwidth product (fT) of 300MHz, which indicates good frequency response characteristics for amplification purposes. Additionally, its low saturation voltage ensures efficient operation and helps to minimize power loss, which is particularly beneficial in battery-powered devices.

ON Semiconductor's commitment to quality means that the MPS2222ARLRPG is manufactured to high standards, ensuring that each unit meets or exceeds industry specifications for performance and reliability. The transistor is also designed to have low noise figures, which is advantageous in audio and signal amplification circuits where maintaining signal integrity is crucial.

Applications for the MPS2222ARLRPG are diverse and include, but are not limited to, driver stages in audio amplifiers, signal processing, power management, and control systems. Its robustness and adaptability make it a popular choice among engineers and hobbyists alike for both prototyping and production runs.

In conclusion, the MPS2222ARLRPG from ON Semiconductor is a high-quality NPN transistor that offers a reliable solution for a multitude of electronic circuit designs. Its electrical characteristics and physical packaging make it a practical choice for designers looking for a general-purpose component with a proven track record.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $9.7792
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
Nexperia USA Inc.
TRANS NPN 80V 1A DFN2020D-3
Lowest to $1.7183
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
Yangzhou yangjie electronic co., ltd
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-363
Lowest to $0.0962
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0529

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4004 $72.0020
11+ $11.8158 $129.9738
17+ $11.4471 $194.6007
24+ $11.0771 $265.8504
31+ $10.7084 $331.9604
41+ $9.6011 $393.6451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess