EN
  • EN
  • DE

MR2535L

Part No MR2535L
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 20V MICRODE BUTTON / MEDIUM CURRENT OVERVOLTAGE TRANSIENT SUPPRESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete (End Of Life)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 24V
Power Line Protection No
Applications Use For General
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package Button, Axial
Supplier Device Package Microde Button
Part Number Series MR2535L
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803150-MR2535L
Ultra Librarian 3D Model Ultra Librarian MR2535L CAD Model

Description

ON Semiconductor MR2535L - Robust Rectifier Diode

The MR2535L is a high-quality rectifier diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This component is engineered to provide efficient and reliable performance in a variety of applications, making it a versatile choice for designers and engineers.

Key Features

  • High Surge Capability: The MR2535L is capable of withstanding high surge currents, ensuring durability and stability in applications that experience transient over-voltages.
  • Reverse Voltage: With a maximum reverse voltage of 600V, this diode can handle significant levels of voltage without succumbing to breakdown.
  • Forward Current: It offers a forward current of 25A, making it suitable for handling moderate to high levels of current in a circuit.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by minimizing power loss during operation.
  • Thermal Performance: The MR2535L boasts excellent thermal performance, thanks to its ability to operate within a wide temperature range, ensuring reliability under varying environmental conditions.
  • Package: It comes in a robust package that provides strong mechanical protection and ensures a reliable thermal path for heat dissipation.

Applications

The MR2535L is suitable for a diverse array of applications, including:

  • Power supplies
  • Automotive environments
  • Motor controllers
  • Converters and inverters
  • Freewheeling diodes
  • Other high-voltage, high-current rectification needs

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MR2535L rectifier diode is no exception, as it meets stringent industry standards for performance and reliability. This component is designed to provide a long operational life, even in demanding conditions, making it a trusted choice for critical applications.

Conclusion

The MR2535L from ON Semiconductor is a robust rectifier diode that offers a combination of high surge capability, efficient operation, and thermal resilience. Its ability to handle significant voltage and current levels, coupled with a low forward voltage drop, makes it an ideal choice for a wide range of power rectification applications. With the backing of ON Semiconductor's reputation for quality, the MR2535L is a reliable and efficient solution for your circuitry needs.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess