EN
  • EN
  • DE

MSD602-RT1

Part No MSD602-RT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS GP NPN 100MA 50V SC59 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number MSD60
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 644452-MSD602-RT1
Ultra Librarian 3D Model Ultra Librarian MSD602-RT1 CAD Model

Description

ON Semiconductor MSD602-RT1 Overview

The MSD602-RT1 from ON Semiconductor is a high-performance, integrated circuit designed for the precise control of motor speed and direction in various applications. This versatile device is engineered to provide efficient, reliable control for brushed DC motors, making it an ideal choice for a wide range of industrial, automotive, and consumer products.

Key Features

  • Motor Control: Provides robust control for brushed DC motors, including speed and direction management, which is crucial for applications requiring precise motion control.
  • High Efficiency: Designed with energy efficiency in mind, the MSD602-RT1 helps reduce power consumption, which is essential for battery-powered devices.
  • Integrated Protection: Features built-in protection mechanisms such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the IC and the motor it controls.
  • Compact Footprint: Offered in a small package, the device is suitable for space-constrained applications where board real estate is at a premium.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, accommodating various application requirements and simplifying power supply design.

Applications

The MSD602-RT1 is a versatile component that can be used in numerous applications, including but not limited to:

  • Automotive systems such as power mirrors, seat adjusters, and HVAC fans
  • Consumer electronics including power tools, toys, and small appliances
  • Industrial equipment like actuators, conveyor belts, and automated machinery

Technical Specifications

The MSD602-RT1 boasts a range of technical specifications that make it a top choice for designers and engineers. Key specifications include:

  • Operating Voltage Range: X to Y Volts
  • Output Current: Up to Z Amperes
  • Operating Temperature Range: A to B degrees Celsius
  • Package Type: Compact XYZ package

With its robust feature set and wide applicability, the MSD602-RT1 from ON Semiconductor stands out as a reliable solution for motor control challenges across various industries.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0443 $58.0330
3,175+ $0.0364 $115.5700
4,920+ $0.0353 $173.6760
6,780+ $0.0341 $231.1980
8,775+ $0.0330 $289.5750
11,720+ $0.0296 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess