EN
  • EN
  • DE

LT1615IS5

Part No LT1615IS5
Manufacturer Linear Integrated Systems
Description Micropower Step-Up DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1205949-LT1615IS5
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1615IS5 CAD Model

Description

The LT1615IS5 is a constant current/constant voltage battery charger manufactured by Linear Technology (now Analog Devices). It is designed for charging single-cell lithium-ion batteries in a variety of portable applications. The LT1615IS5 offers a simple and efficient solution for battery charging with integrated protection features.

Applications

  • Portable Media Players: Charges lithium-ion batteries in MP3 players and other portable media devices.
  • Cellular Phones: Provides battery charging functionality in mobile phones.
  • Handheld Devices: Used in PDAs, GPS devices, and other handheld electronics.
  • USB-Powered Devices: Charges batteries in devices powered by USB.
  • Battery Backup Systems: Maintains charge in battery backup systems.

Features

  • Constant Current/Constant Voltage Charging: Provides optimal charging profile for lithium-ion batteries.
  • Programmable Charge Current: Allows adjustment of the charging current to suit different battery capacities.
  • Input Overvoltage Protection: Protects the charger from excessive input voltages.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the charger at high temperatures.
  • Reverse Battery Protection: Protects against damage from reverse battery connection.
  • Small Package: Available in a compact SOT-23 package.

Benefits

  • Efficient Charging: Provides optimal charging for lithium-ion batteries.
  • Safe Operation: Integrated protection features ensure safe charging.
  • Flexible Configuration: Programmable charge current allows customization for different battery types.
  • Compact Size: Small package size is suitable for portable applications.
  • Simplified Design: Requires minimal external components.

Technical Specifications (Typical):

  • Input Voltage Range: 4V to 15V
  • Output Voltage: Typically 4.2V for single-cell lithium-ion batteries
  • Charge Current: Programmable, up to 1A (external resistor required)
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSOT-23-5

For detailed electrical characteristics, application notes, and package dimensions, refer to the official Analog Devices (formerly Linear Technology) LT1615IS5 datasheet. Always consult the datasheet for specific design requirements and recommendations.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9857 $51.8141
27+ $3.7286 $100.6722
42+ $3.6000 $151.2000
60+ $3.3429 $200.5740
78+ $3.2143 $250.7154
98+ $3.0858 $302.4084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess