EN
  • EN
  • DE

MTB50P03HDLT4G

Part No MTB50P03HDLT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 50A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 100nC @ 5V
Max Input Capacitance 4900pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 2.5W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 25A, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 024580-MTB50P03HDLT4G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian MTB50P03HDLT4G CAD Model

Description

ON Semiconductor MTB50P03HDLT4G - Power MOSFET

The MTB50P03HDLT4G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leading name in the industry known for its high-quality and reliable components. This MOSFET is specifically designed to meet the demanding requirements of today's power electronic applications, offering a potent combination of low on-resistance and high switching performance.

This particular MOSFET is a P-channel device, which makes it suitable for use in configurations where a negative load switch is required. With its advanced trench technology, the MTB50P03HDLT4G ensures minimal conduction losses and provides robustness even under harsh conditions. This technology also contributes to the device's low threshold voltage, making it an efficient choice for low voltage applications.

The MTB50P03HDLT4G has a continuous drain current of 50A, making it capable of handling high current loads with ease. It operates at a maximum junction temperature of 175°C, ensuring reliability and longevity even at elevated temperatures. The MOSFET's max RDS(on) is 8.5 mΩ at VGS = 10V, which is indicative of its high efficiency and low power dissipation characteristics.

With a breakdown voltage of 30V, this MOSFET is an excellent choice for a variety of applications, including DC/DC converters, power management in portable devices, and other battery-powered circuits where energy efficiency is paramount. Additionally, its logic level gate drive makes it compatible with modern microcontrollers and digital ICs, facilitating easy integration into various electronic systems.

ON Semiconductor's MTB50P03HDLT4G comes in a D2PAK surface-mount package, which is not only space-saving but also allows for better thermal performance compared to traditional packages. This packaging, combined with the device's low profile, makes it ideal for compact and high-density power applications.

Overall, the MTB50P03HDLT4G from ON Semiconductor is a highly reliable and efficient solution for designers looking to optimize their power circuits with a high-performance P-channel Power MOSFET.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess