EN
  • EN
  • DE

MTD15N06VLT4

Part No MTD15N06VLT4
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 246783-MTD15N06VLT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTD15N06VLT4 CAD Model

Description

ON Semiconductor MTD15N06VLT4 MOSFET

The ON Semiconductor MTD15N06VLT4 is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion for a wide array of applications. This device is part of ON Semiconductor's portfolio of power solutions that emphasize energy efficiency, reliability, and cost-effectiveness.

Key Features

  • High Drain-Source Breakdown Voltage: With a VDS of 60V, the MTD15N06VLT4 can handle significant voltage levels, making it suitable for a variety of switching applications.
  • High Continuous Drain Current: This MOSFET supports a continuous drain current (ID) of 15A, providing the capability to drive high current loads.
  • Low On-Resistance: The low RDS(on) minimizes on-state losses, which improves efficiency and reduces thermal stress on the device.
  • Fast Switching Speed: The device's fast switching characteristics ensure efficient operation at high frequencies, which is essential for power supplies and converters.
  • Thermal Management: The MTD15N06VLT4 is encapsulated in a DPAK (TO-252) package, which offers excellent thermal performance and is suitable for surface mount technology (SMT).

Applications

The versatility of the MTD15N06VLT4 MOSFET makes it an ideal choice for a broad range of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Automotive systems
  • LED lighting solutions
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MTD15N06VLT4 is no exception. It is designed to meet stringent standards, ensuring long-term reliability for critical applications. The device also features inherent ruggedness, making it resilient in harsh operating conditions.

With its combination of high performance, efficiency, and reliability, the ON Semiconductor MTD15N06VLT4 MOSFET is a solid choice for designers looking to optimize their power management systems. Its robustness and versatility make it well-suited for both industrial and consumer applications where power density and efficiency are of paramount importance.

You May Also Be Interested in

Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $1.3456
Omron
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $3.7539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess