ON Semiconductor MTW45N10E N-Channel Power MOSFET
The ON Semiconductor MTW45N10E is a high-performance N-Channel Power MOSFET designed to meet the demanding requirements of a wide variety of electronic applications. This MOSFET utilizes advanced silicon technology to offer excellent on-state resistance and switching performance, which makes it an ideal choice for high-efficiency power management tasks.
With a drain-to-source voltage (VDS) of 100V, the MTW45N10E can handle continuous drain currents (ID) of up to 45A, making it suitable for high current applications. The device also features a low threshold voltage, ensuring a low on-state voltage drop and reduced conduction losses. This contributes to the overall energy efficiency and reliability of systems in which it is employed.
The MTW45N10E is designed with gate charge and capacitance characteristics that are optimized for fast switching applications. This results in reduced switching losses and improved performance in power conversion applications such as DC-DC converters, motor drives, and power inverters. Its robust body diode can handle high surge currents, providing additional reliability in inductive switching environments.
The MOSFET is encapsulated in a TO-247 package, which is known for its high power dissipation capacity. The package design ensures that the device can maintain its performance even under high thermal and electrical stress conditions. Additionally, the package is designed for easy mounting on a heatsink, which is critical for maintaining thermal performance in high power applications.
ON Semiconductor's MTW45N10E also features a maximum operating temperature of 175°C, which allows for operation in high temperature environments without compromising the integrity or longevity of the MOSFET. This makes the MTW45N10E a versatile component that can be used in a variety of challenging conditions.
In summary, the MTW45N10E from ON Semiconductor is a robust and efficient N-Channel Power MOSFET that offers low on-resistance, high current handling, fast switching speeds, and high thermal resilience. It is an excellent choice for designers looking to improve power efficiency and performance in their electronic designs.