EN
  • EN
  • DE

MUN2212

Part No MUN2212
Manufacturer ON Semiconductor
Description NPN SILICON BIAS RESISTOR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1228390-MUN2212
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUN2212 CAD Model

Description

The MUN2212 from ON Semiconductor is a high-performance NPN digital transistor designed to streamline circuit design by integrating the bias resistor network into the transistor package. This innovative product simplifies board layout and reduces component count, offering a compact and efficient solution for a variety of switching and amplification applications.

Key Features

  • Integrated Bias Resistor: The MUN2212 features a built-in bias resistor network, which eliminates the need for external resistors, saving space and reducing assembly costs.
  • High Current Gain: With a high DC current gain (hFE), this digital transistor can drive larger loads, making it suitable for use in digital logic circuits and as an interface to high-power devices.
  • Low Saturation Voltage: The low V<sub>CE(sat) ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the end application.
  • Surface-Mount Package: The MUN2212 comes in a small surface-mount package, enabling high-density PCB designs and compatibility with automated assembly processes.
  • RoHS Compliant: As an environmentally conscious product, the MUN2212 complies with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in a wide range of markets and applications.

Applications

The versatility of the MUN2212 allows it to be used in various applications, including but not limited to:

  • Signal processing
  • Power management
  • Logic level shifting
  • LED driving
  • Telecommunications
  • Consumer electronics

ON Semiconductor's commitment to quality and innovation is evident in the MUN2212, making it an ideal choice for designers looking for a reliable and efficient digital transistor. Its integrated design simplifies circuit complexity and accelerates product development, offering a competitive edge in a wide range of electronic applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess