The ON Semiconductor MUN5113T1 is a cutting-edge bipolar (BJT) transistor that is designed to meet the needs of modern electronic circuits. This small-signal transistor is part of ON Semiconductor's high-performance range of switching devices, which are renowned for their reliability and efficiency.
The MUN5113T1 is a PNP transistor, which means it is designed to allow current flow when a small negative base current is applied, making it suitable for use as a switch or amplifier in low power applications. It is commonly used in signal processing, power management, and control systems.
Key Features
Transistor Polarity
PNP
Collector-Emitter Voltage (VCEO)
50V
Collector-Base Voltage (VCBO)
50V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
100mA
Power Dissipation (Pd)
225mW
DC Current Gain (hFE)
100 to 300
Operating Temperature Range
-55°C to +150°C
The MUN5113T1 transistor is housed in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint and surface-mount design make it an excellent choice for densely packed PCBs where space is at a premium. Additionally, the SOT-23 package provides good thermal performance, ensuring the device can operate effectively over a wide range of temperatures.
ON Semiconductor's commitment to quality ensures that the MUN5113T1 provides excellent performance stability and longevity. The device is characterized by its low saturation voltage and high gain, which make it an efficient choice for amplification purposes. Moreover, its fast switching speeds are beneficial for applications requiring quick response times.
Whether you're designing consumer electronics, industrial control systems, or portable devices, the MUN5113T1 from ON Semiconductor is a reliable and versatile component that can help you achieve your design objectives with confidence.