EN
  • EN
  • DE

MUN5236DW1T1G

Part No MUN5236DW1T1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PREBIAS 2NPN 50V SC88 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr onsemi
Package Tape & Reel (TR)
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 100kOhms
Resistor - Emitter Base (R2) 100kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 250mW
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number MUN5236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names MUN5236DW1T1GOS,2156-MUN5236DW1T1G-OS,ONSONSMUN5236DW1T1G
Standard Package 3,000
Win Source Part Number 1140490-MUN5236DW1T1G
Ultra Librarian 3D Model Ultra Librarian MUN5236DW1T1G CAD Model

Description

ON Semiconductor MUN5236DW1T1G Overview

The MUN5236DW1T1G is a high-quality bipolar transistor product from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide array of electronic applications, ensuring reliability and performance. The MUN5236DW1T1G is a versatile component that is suitable for use in various circuit configurations, including switching and amplification applications.

Key Features

  • Device Type: The MUN5236DW1T1G is a PNP bipolar transistor, which is essential for circuits that require a positive type of semiconductor.
  • Configuration: It comes in a dual configuration, meaning it contains two transistors in one package, which is efficient for space-saving on PCBs and ensures matching characteristics for both transistors.
  • Power Dissipation: This component is capable of handling a moderate level of power dissipation, making it suitable for a variety of low to medium power applications.
  • Current Rating: It has a continuous collector current rating, ensuring it can handle the required current levels for most standard applications.
  • Voltage Ratings: The MUN5236DW1T1G is designed to support a range of voltage levels, providing flexibility in different circuit designs.
  • Package: The device is available in an SOT-363 package, which is a small surface-mount package that is ideal for compact electronic designs.

Applications

The MUN5236DW1T1G is suitable for a broad spectrum of applications, including but not limited to:

  • Signal processing
  • Power management
  • Linear amplification and switching
  • Consumer electronics
  • Automotive industry
  • Telecommunications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MUN5236DW1T1G is no exception. The product is manufactured with stringent quality control measures, ensuring high reliability and performance for critical applications. Additionally, the device is designed to meet or exceed industry standards for stability and longevity.

In conclusion, the MUN5236DW1T1G from ON Semiconductor is a robust and reliable component suitable for a wide range of electronic applications. Its dual PNP transistor configuration, combined with its compact SOT-363 package, makes it an excellent choice for designers looking to optimize their circuit designs for performance and space efficiency.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 80V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,AVIONICS,700W,IFF
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess