The MUN5316DWT1G is a high-quality, dual bipolar transistor product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to offer a compact and efficient solution for a variety of electronic applications. The MUN5316DWT1G is part of ON Semiconductor's innovative portfolio of transistor technologies that are optimized for low power consumption and high performance.
Key Features
- Device Type: Dual Bipolar Transistors (BJT)
- Configuration: Dual NPN-PNP
- Package: SOT-363, which is a small surface-mount package, ideal for space-constrained applications.
- Collector-Emitter Voltage (VCEO): The NPN transistor has a VCEO of 50V, and the PNP transistor has a VCEO of -50V, providing a wide range of operational capabilities.
- Collector Current (IC): Both transistors can handle a continuous collector current of 100 mA, suitable for various signal processing tasks.
- DC Current Gain (hFE): The product boasts a high hFE, ensuring efficient current amplification in electronic circuits.
- Transition Frequency (fT): The transistors feature a high transition frequency, enabling their use in high-speed switching applications.
- Moisture Sensitivity Level (MSL): The MUN5316DWT1G is designated with a moisture sensitivity level that ensures reliability and longevity in humid environments.
Applications
The MUN5316DWT1G dual bipolar transistor is versatile and can be used in a wide array of applications. It is particularly well-suited for:
- Signal processing
- Power management
- Switching circuits
- Amplification circuits
- Linear amplification tasks
Quality and Reliability
ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MUN5316DWT1G is no exception, with rigorous testing and quality control measures in place to ensure it meets the needs of even the most demanding applications.
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the ON Semiconductor website or contact their sales representatives.