EN
  • EN
  • DE

MUN9216LT1

Part No MUN9216LT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 247278-MUN9216LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUN9216LT1 CAD Model

Description

Product Overview: MUN9216LT1 Bipolar Transistor from ON Semiconductor

The MUN9216LT1 is a high-performance bipolar transistor designed by ON Semiconductor, a global leader in power and signal management solutions. This transistor is part of ON Semiconductor's extensive range of semiconductor components that are renowned for their reliability and efficiency in various electronic applications.

Key Features

  • Type: PNP Bipolar Transistor
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector-Base Voltage (VCBO): 50V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 100mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 110 minimum at IC = 10mA
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package / Case: SOT-23-3

Applications

The MUN9216LT1 transistor is suitable for a wide range of applications, including but not limited to:

  • Signal processing
  • Power management
  • Amplification and switching applications
  • Consumer electronics
  • Industrial control systems
  • Telecommunication circuits

Product Benefits

The MUN9216LT1 offers several benefits, making it a preferred choice for designers and engineers across various industries. Its small SOT-23-3 package makes it ideal for space-constrained applications, while the high voltage and current ratings ensure robust performance for a wide range of electronic circuits. The transistor's high DC current gain allows for efficient signal amplification, contributing to the overall performance and energy efficiency of the end product.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The MUN9216LT1 is manufactured with state-of-the-art technology, ensuring high reliability and performance consistency. Customers can trust ON Semiconductor's commitment to delivering components that adhere to the highest standards of quality and longevity.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheet and product documentation available from ON Semiconductor.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $0.2021
ESMT
Lowest to $3.2617
EliteMT
Lowest to $2.1853
ESMT
Lowest to $2.9349
EPCOS (TDK)
Need more? Email Us
EliteMT
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess