EN
  • EN
  • DE

MURP20040CT

Part No MURP20040CT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 400V 100A POWERTAP2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Standard 400 V 100A Chassis Mount Powertap II
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tray
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Chassis Mount
Package Powertap II
Case / Package PowerTap II
Family Name MURP20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886537-MURP20040CT
Ultra Librarian 3D Model Ultra Librarian MURP20040CT CAD Model

Description

The MURP20040CT is a state-of-the-art power rectifier designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This robust component is engineered to deliver high efficiency and reliability in a wide range of power conversion applications. The MURP20040CT is part of ON Semiconductor's Ultrafast Rectifier series, which is known for its superior switching performance and low power loss.

Key Features

  • Voltage Rating: The MURP20040CT is capable of handling repetitive reverse voltages up to 200 volts, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 40 amperes, this device can support high current demands, ensuring efficient power handling in your circuit design.
  • Ultrafast Recovery Time: It boasts an ultrafast recovery time, minimizing energy loss during switching and improving the overall efficiency of the application.
  • High-Temperature Operation: The component is designed to perform reliably in high-temperature environments, which is essential for demanding industrial and automotive applications.
  • TO-247 Package: Enclosed in a TO-247 package, the MURP20040CT offers excellent thermal performance and is easy to mount on a heat sink for enhanced thermal management.

Applications

The MURP20040CT is versatile and can be used in a variety of applications, including:

  • Power supply management
  • Automotive charging systems
  • DC-DC converters
  • Freewheeling diodes in motor control circuits
  • Switching power supplies
  • Power factor correction circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The MURP20040CT is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Its robust construction and reliable performance under harsh conditions make it a preferred choice for engineers and designers looking for a dependable power rectification solution.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess