EN
  • EN
  • DE

NB2308AC4DTR2G

Part No NB2308AC4DTR2G
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Description Zero Delay PLL Clock Buffer Single 16-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Packaging Tape and Reel
Win Source Part Number 1131225-NB2308AC4DTR2G
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NB2308AC4DTR2G CAD Model

Description

Product Overview: NB2308AC4DTR2G by ON Semiconductor

The NB2308AC4DTR2G is a high-performance, low-power frequency multiplier and zero delay buffer produced by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit (IC) is designed to meet the stringent requirements of today's advanced electronic systems, providing a reliable clock distribution network with minimal skew and jitter.

Key Features

  • Frequency Multiplication: Capable of multiplying an input clock frequency by a fixed integer, providing a range of output frequencies suitable for various applications.
  • Zero Delay Buffer: Delivers the input clock to the output with zero delay, ensuring synchronization across the system.
  • Low Skew: Offers low output-to-output skew, which is critical for maintaining the timing integrity of high-speed digital signals.
  • Low Power Consumption: Designed for energy efficiency, this IC consumes minimal power, making it ideal for power-sensitive applications.
  • Multiple Outputs: Features multiple outputs that can drive several devices simultaneously, simplifying clock distribution networks.
  • Small Package: Comes in a compact TSSOP-8 package, saving valuable board space in densely packed electronic systems.

Applications

The NB2308AC4DTR2G is versatile and can be used across a wide range of applications, including:

  • Networking equipment like routers and switches
  • Telecommunications infrastructure
  • Computing systems, including servers and PCs
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB2308AC4DTR2G is no exception. This product is manufactured using high-grade materials and rigorous testing protocols to ensure it meets the reliability standards expected in professional and industrial environments.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the NB2308AC4DTR2G adheres to various environmental standards. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Radiall USA, Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess