EN
  • EN
  • DE

NB3N1900KMNTWG

Part No NB3N1900KMNTWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER 3.3V 1:19 72QFN / Differential 1:19 HCSL Clock ZDB/Fanout Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
PLL Yes with Bypass
Input Clock
Output HCSL
Number of Circuits 1
Frequency - Max 133.33MHz
Divider/Multiplier No/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -10°C ~ 70°C
Mounting Style SMD
Manufacturer Package 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812362-NB3N1900KMNTWG
Ultra Librarian 3D Model Ultra Librarian NB3N1900KMNTWG CAD Model

Description

ON Semiconductor NB3N1900KMNTWG Overview

The NB3N1900KMNTWG is a cutting-edge clock distribution device designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This precision clock distributor is engineered to provide a stable and reliable clock signal distribution solution for a wide range of applications, including networking, telecommunications, data centers, and high-performance computing systems.

Key Features

  • Multiple Outputs: The device features multiple low-skew, low-jitter clock outputs that ensure synchronous operation across various components within a system.
  • High-Frequency Operation: It is capable of operating at high frequencies, making it suitable for systems that require fast data processing and transfer rates.
  • Low Power Consumption: Designed with power efficiency in mind, the NB3N1900KMNTWG helps to minimize power consumption, which is crucial for energy-sensitive applications.
  • Flexibility: The device offers flexibility in system design with its programmable features, allowing for customization to meet specific application requirements.
  • Stability: It provides a stable clock signal, which is essential for maintaining the integrity of data transfers and overall system reliability.

Applications

The NB3N1900KMNTWG is ideal for a variety of applications that require precise clock signal distribution. Its robust design makes it suitable for:

  • High-speed networking equipment such as routers, switches, and hubs.
  • Telecommunication infrastructure including base stations and signal processing units.
  • Server farms and data centers that demand synchronized operations across multiple servers.
  • High-performance computing and advanced computing systems where timing accuracy is critical.

Technical Specifications

The NB3N1900KMNTWG offers a range of technical specifications that make it a versatile choice for clock signal distribution:

  • Package Type: QFN-16
  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: CMOS
  • Frequency Range: Up to several hundred megahertz

With its advanced features and reliable performance, the NB3N1900KMNTWG from ON Semiconductor stands out as a superior choice for system designers looking to optimize their clock distribution networks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3718 $50.5770
37+ $2.7666 $102.3642
56+ $2.6801 $150.0856
78+ $2.5937 $202.3086
100+ $2.5072 $250.7200
134+ $2.2479 $301.2186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess