EN
  • EN
  • DE

NB6N239SMNR2G

Part No NB6N239SMNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DIVIDER DIFF LVDS 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Clock Divider
PLL No
Input CML, HSTL, LVDS, LVPECL
Output LVDS
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 3GHz
Supply Voltage - Operating 3 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 059831-NB6N239SMNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB6N239SMNR2G CAD Model

Description

ON Semiconductor NB6N239SMNR2G: High-Performance Clock/Data Distribution Device

The NB6N239SMNR2G from ON Semiconductor is a versatile and high-performance clock/data distribution device designed to meet the stringent requirements of today's fast-paced and high-frequency digital systems. With its ability to function as both a 2:1 multiplexer and a 1:2 fanout buffer, this component is ideal for applications requiring precise and reliable signal distribution.

Constructed with the latest semiconductor technology, the NB6N239SMNR2G offers low skew and high jitter tolerance, ensuring signal integrity even in the most demanding conditions. It operates over a wide frequency range and is capable of handling data rates up to 2.5 Gbps, making it suitable for high-speed communication protocols and networking equipment.

This device features two selectable single-ended clock/data inputs and two pairs of differential outputs, which can be used in various configurations to provide flexible integration into system designs. The differential outputs are LVPECL (Low Voltage Positive Emitter Coupled Logic) compatible, providing high-speed signal transmission with reduced noise and power consumption.

The NB6N239SMNR2G comes in a compact QFN-16 package, which is not only space-efficient but also offers excellent thermal performance for improved reliability. Its operating temperature range of -40°C to +85°C ensures that it can withstand harsh environmental conditions, making it suitable for industrial and automotive applications as well.

Key features of the NB6N239SMNR2G include:

  • Maximum Input Clock Frequency: 2.5 GHz
  • Supply Voltage Range: 2.375 V to 3.465 V
  • Low Additive Phase Jitter
  • LVPECL Output Levels
  • Power Supply Noise Rejection
  • Industrial Temperature Range: -40°C to +85°C

Whether it's for telecommunications, data centers, or high-performance computing, the NB6N239SMNR2G by ON Semiconductor is a reliable choice for designers looking to distribute high-speed signals with precision and efficiency. Its robust design and advanced features ensure that it can meet the requirements of a wide range of applications.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to €4.1543
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €294.3067 €294.3067
2+ €263.8612 €527.7224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess