EN
  • EN
  • DE

NBSG53ABAHTBG

Part No NBSG53ABAHTBG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS/NEG 16FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 2
Clock Frequency 8GHz
Operating Supply Voltage -2.375 V ~ -3.465 V
Current - Quiescent 59mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-LBGA, FCBGA
Win Source Part Number 763447-NBSG53ABAHTBG
Popularity Medium
Supply and Demand Status Limited
Family Name NBSG53
Introduction Date June 24, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NBSG53ABAHTBG CAD Model

Description

The NBSG53ABAHTBG is a high-performance SiGe: C serializer/deserializer (SerDes) from ON Semiconductor that is designed to meet the rigorous demands of high-speed data communication systems. This device is part of ON Semiconductor's GigaComm™ family of high-speed data transport products and is ideally suited for a range of applications, including backplane interconnects, base stations, and network infrastructure.

With its advanced Silicon Germanium technology, the NBSG53ABAHTBG provides exceptional performance that supports data rates up to 12.5 Gbps. This makes it an excellent choice for systems requiring fast data throughput and high signal integrity. The device integrates a clock data recovery (CDR) circuit, which allows it to recover clock signals from the data stream, ensuring precise timing and synchronization in your data communication.

The NBSG53ABAHTBG is designed for flexibility and ease of use. It comes in a compact 32-pin VFQFN package, which saves valuable board space and is suitable for dense circuit designs. The device operates over a wide temperature range, making it reliable in various environmental conditions.

Key features of the NBSG53ABAHTBG include a differential line driver and receiver, LVDS I/O, and an internal loopback function for diagnostic purposes. Additionally, it offers programmable functions such as output swing and pre-emphasis, allowing designers to optimize the device for specific applications and channel conditions.

ON Semiconductor's commitment to quality ensures that the NBSG53ABAHTBG is manufactured to the highest standards, providing robust and reliable performance in your data communication systems. Whether you are designing high-speed networking equipment or looking for a solution to improve data transfer rates in your existing infrastructure, the NBSG53ABAHTBG is a versatile and powerful component that can help you achieve your design goals.

Overall, the NBSG53ABAHTBG is an excellent choice for those who need a high-speed SerDes solution that combines performance, flexibility, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess