Product Overview: NC7SZ32F from ON Semiconductor
The NC7SZ32F is a high-performance, single 2-input OR gate from ON Semiconductor, designed to meet the requirements of the ultra-high-speed series of TinyLogic in the space-saving SC70 5-lead package. This advanced product is a part of the 7SZ family, which is renowned for its low power consumption and compact design, making it an ideal choice for portable and battery-powered applications where space and power are at a premium.
Key Features
- Logic Type: 2-Input OR Gate
- Package: SC70 5-lead surface mount package
- Operating Voltage Range: 1.65V to 5.5V
- High-Speed: Capable of fast propagation delays
- Low Power Consumption: Ideal for battery-powered devices
- Temperature Range: -40°C to +85°C operational range
Applications
The NC7SZ32F is versatile and can be used in various applications that require high-speed logic operations. Some of the typical applications include:
- Portable Devices
- Power Management
- Computers and Computer Peripherals
- Data Communication Equipment
- Instrumentation and Control Systems
Performance Benefits
ON Semiconductor's NC7SZ32F delivers outstanding performance benefits to designers. Its ultra-small footprint allows for high-density logic functions in PCB layouts, saving space and reducing overall design size. The device's broad voltage range enables it to be used in systems with different logic levels, providing greater flexibility in design. Furthermore, the low power consumption minimizes the impact on battery life, extending the operational time of portable devices.
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The NC7SZ32F is manufactured under strict quality control standards, ensuring reliable performance and longevity. The device's robustness is further evidenced by its wide temperature range, making it suitable for industrial and automotive applications that may be exposed to harsh environments.
Overall, the NC7SZ32F from ON Semiconductor is an excellent choice for designers looking for a reliable, high-speed logic solution that conserves board space and power without compromising performance.