EN
  • EN
  • DE

NCH-RSL10-101WC51-ABG

Part No NCH-RSL10-101WC51-ABG
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 51XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 51-XFBGA, WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -94dBm
Memory Size -
Serial Interfaces I²C, SPI, UART
Voltage - Supply 3.3V
Current - Receiving 3mA ~ 6.2mA
Current - Transmitting 12mA ~ 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 51-XFBGA, WLCSP
Supplier Device Package 51-WLCSP (2.33x2.36)
Base Product Number NCH-RSL10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1353658-NCH-RSL10-101WC51-ABG
Ultra Librarian 3D Model Ultra Librarian NCH-RSL10-101WC51-ABG CAD Model

Description

The NCH-RSL10-101WC51-ABG is a cutting-edge, multi-protocol Bluetooth 5 certified radio SoC (System on Chip) from ON Semiconductor, designed to provide a versatile and power-efficient solution for a wide range of wireless applications. This product is particularly tailored for low-power IoT (Internet of Things) devices and offers a unique balance between performance and energy consumption.

Key Features

  • Ultra-Low Power Consumption: The NCH-RSL10-101WC51-ABG boasts industry-leading energy efficiency, with the lowest power consumption in its class, enabling extended battery life for wireless devices.
  • Advanced Wireless Connectivity: It supports Bluetooth 5 technology, which includes features such as long-range operation, high-speed data transfer, and improved coexistence with other wireless technologies.
  • Flexible Multi-Protocol Support: In addition to Bluetooth, the SoC can be configured to support proprietary 2.4 GHz protocols, making it a versatile choice for a variety of wireless communication needs.
  • Integrated Antenna: The inclusion of an integrated antenna simplifies the design process, reduces external component count, and helps accelerate time to market for product developers.
  • Small Footprint: The compact WLCSP (Wafer Level Chip Scale Package) allows for space-saving designs, crucial for modern IoT devices that demand minimal size without compromising on functionality.

Applications

The ON Semiconductor NCH-RSL10-101WC51-ABG is ideal for a broad spectrum of applications, including but not limited to:

  • Wearable Technology
  • Wireless Sensors and Actuators
  • Smart Home and Building Automation
  • Energy Management Systems
  • Healthcare and Medical Devices
  • Portable Electronics

Technical Specifications

The SoC operates in the 2.4 GHz ISM band and is designed to meet global regulatory standards. It includes a comprehensive set of peripherals and interfaces, such as SPI, UART, and I2C, allowing for easy integration with other components within a system. With its ARM Cortex-M3 processor core, the NCH-RSL10-101WC51-ABG provides robust processing capabilities while maintaining low power consumption.

ON Semiconductor's commitment to innovation is evident in the NCH-RSL10-101WC51-ABG, making it a top choice for developers looking to create next-generation wireless products.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess