EN
  • EN
  • DE

BCM7325NKFEB1G-P20

Part No BCM7325NKFEB1G-P20
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1102+
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 713722-BCM7325NKFEB1G-P20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM7325NKFEB1G-P20 CAD Model

Description

The BCM7325NKFEB1G-P20 is a high-definition (HD) satellite set-top box (STB) system-on-a-chip (SoC) from Broadcom. This processor is designed to provide a high-quality viewing experience with advanced features for satellite television.

Applications:

  • Satellite Set-Top Boxes: Used in digital set-top boxes to receive and decode satellite television signals.
  • HDTV Receivers: Integrated into devices that receive and display high-definition television content.
  • Personal Video Recorders (PVRs): Enables recording and playback of television programs.

Features:

  • High-Definition Video Decoding: Supports decoding of HD video formats such as MPEG-4 AVC/H.264.
  • Advanced Audio Decoding: Capable of decoding various audio formats, including Dolby Digital.
  • Integrated CPU: Includes a processor for running applications and managing system functions.
  • Connectivity Options: Offers connectivity through interfaces like HDMI, USB, and Ethernet.
  • Conditional Access System (CAS) Support: Compatible with various CAS for secure content delivery.

Benefits:

  • Superior Video Quality: Delivers high-definition picture quality for an enhanced viewing experience.
  • Advanced Features: Supports features like PVR, electronic program guides (EPGs), and interactive services.
  • Enhanced Audio Experience: Provides high-quality audio output.
  • Connectivity: Allows connection to various devices and networks for expanded functionality.

Additional Details:

The BCM7325NKFEB1G-P20 typically supports multiple video outputs, including HDMI for high-definition displays and composite video for older TVs. It also includes support for various middleware and software platforms, allowing for customization and the addition of new features. Its high level of integration helps to reduce the overall system cost and complexity, making it a popular choice for set-top box manufacturers.

Due to the integration in a set-top box design, detailed specifications, such as memory size and clock speed, can vary based on the manufacturer's implementation.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess