EN
  • EN
  • DE

NCP1012APL065R2G

Part No NCP1012APL065R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage 8.5 V ~ 10 V
Duty Cycle 67%
Frequency - Switching 65kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SMD (7 Leads), Gull Wing
Manufacturer Package 7-PDIP, Gullwing
Mounting SMD
Win Source Part Number 1229893-NCP1012APL065R2G
Manufacturer Homepage www.onsemi.com
Family Name NCP1012
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1012APL065R2G CAD Model

Description

The NCP1012APL065R2G from ON Semiconductor represents a high-performance, integrated solution for power supply applications. This self-supplied monolithic switching regulator integrates a fixed-frequency current mode controller with a 700 V MOSFET. It is designed for off-line converters and is especially suited for use in low-power applications such as standby power supplies, auxiliary supplies, or any application requiring a compact, high-efficiency power solution.

Key Features

  • Integrated 700 V MOSFET: The inclusion of a high-voltage MOSFET allows this device to handle a wide range of input voltages and provides robustness against line surges.
  • Current Mode Control: This feature ensures tight output regulation over a variety of input voltages and output loads.
  • Frequency Operation: The NCP1012APL065R2G operates at 65 kHz, which provides an optimal balance between efficiency and component size, reducing external component count and overall design complexity.
  • Auto-Recovery Overload Protection: The device incorporates protections against overloads, enhancing system reliability and longevity.
  • Low Standby Power: Designed to minimize power consumption during standby mode, making it ideal for energy-saving applications.
  • Under-Voltage Lockout (UVLO): This feature ensures the device only operates when the input voltage is within the specified range, protecting the circuit from low-voltage conditions.

Applications

The NCP1012APL065R2G is versatile and can be used in a variety of applications, including:

  • AC-DC Adapters for Cell Phones and PDAs
  • Auxiliary Supplies for Appliances
  • Standby and Auxiliary Power Supplies
  • Offline Battery Chargers

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NCP1012APL065R2G is compliant with RoHS (Restriction of Hazardous Substances) and is manufactured in facilities that are certified for ISO 9001:2015 quality management systems, ensuring a reliable and environmentally friendly product.

With its robust design, energy efficiency, and versatility, the NCP1012APL065R2G is an excellent choice for designers looking to create compact, reliable, and cost-effective power supply solutions.

You May Also Be Interested in

Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8061 $60.4575
175+ $0.6615 $115.7625
275+ $0.6408 $176.2200
375+ $0.6202 $232.5750
485+ $0.5994 $290.7090
645+ $0.5375 $346.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess