Product Overview: NCP1014ST65T3G from ON Semiconductor
The NCP1014ST65T3G by ON Semiconductor is a self-supplied monolithic switcher for low standby-power offline SMPS (Switched-Mode Power Supply) applications. This innovative product offers a cost-effective solution for powering a wide range of low-power applications where high efficiency and low standby power are essential.
Key Features
- Integrated High-Voltage Switch: The device integrates a fixed-frequency current-mode controller with a 700 V MOSFET. This allows for simplified designs and robust performance.
- Energy-Efficient: Designed with energy conservation in mind, the NCP1014ST65T3G helps in achieving low standby power consumption, making it ideal for energy-saving applications.
- Adjustable Overpower Compensation: This feature enables the optimization of efficiency across a wide range of load conditions.
- Frequency Jittering: Reduces EMI interference, thus simplifying compliance with regulatory standards.
- Protection Features: The product includes a suite of protection features such as overvoltage, short-circuit, and over-temperature protections, ensuring reliability and safety in operation.
Applications
The NCP1014ST65T3G is versatile and can be used in a variety of applications, including:
- AC-DC adapters for cell phones, PDAs, and other portable devices
- Standby and auxiliary power supplies
- Under 1 W AC-DC mains power supplies
- LED lighting drivers
Product Specifications
Parameter
Value
Output Power
Up to 12 W
Input Voltage
85 VAC to 265 VAC
Switching Frequency
65 kHz
Package
SOT-223
The NCP1014ST65T3G is available in a SOT-223 package, which is not only compact but also offers a simplified PCB layout. With its integrated features and protections, this ON Semiconductor product is a reliable choice for designers looking to enhance their power supply solutions while maintaining high efficiency and low standby power.