EN
  • EN
  • DE

NCP1034DR2G

Part No NCP1034DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 18 V
Frequency - Switching 25kHz to 500kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 024896-NCP1034DR2G
Family Name NCP1034
Introduction Date June 25, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1034DR2G CAD Model

Description

ON Semiconductor NCP1034DR2G Overview

The ON Semiconductor NCP1034DR2G is a high-performance, low-standby-power, high-voltage switcher that is designed to meet the stringent requirements of a wide range of electrical and electronic applications. This versatile component is particularly well-suited for use in power supplies, where it can help to improve efficiency, reliability, and power density.

Key Features

  • High Voltage Capability: With an integrated high-voltage startup FET, the NCP1034DR2G can handle up to 100V, making it ideal for handling wide input voltage ranges common in industrial and consumer electronic products.
  • Adjustable Output Voltage: The device allows for a flexible output voltage setting, which enables designers to tailor the output to the specific needs of their application.
  • Frequency Jittering: Frequency jittering reduces EMI emissions and can help in meeting various regulatory standards without the need for additional filtering components.
  • Current Mode Control: This feature provides fast transient response and cycle-by-cycle current limiting, enhancing the overall safety and performance of the power supply.
  • Overvoltage, Overcurrent, and Overtemperature Protections: The NCP1034DR2G is equipped with multiple protection features that safeguard the device and the system it powers against a range of potential faults.

Applications

The versatility of the NCP1034DR2G makes it suitable for a variety of applications including:

  • AC-DC adapters for consumer electronics
  • Offline battery chargers
  • Auxiliary power supplies for white goods
  • Standby and auxiliary power supplies

Package and Quality

Housed in a compact 7-pin D2PAK package, the NCP1034DR2G is designed for minimal footprint and ease of integration into various circuit designs. ON Semiconductor’s commitment to quality ensures that this high-voltage switcher is reliable and performs consistently, making it a trusted choice for engineers and designers looking for a robust power solution.

With its combination of high-voltage capability, efficiency, and protection features, the NCP1034DR2G from ON Semiconductor is an excellent choice for anyone seeking a high-performance power switching solution.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7610 $52.4590
45+ $2.2655 $101.9475
69+ $2.1947 $151.4343
95+ $2.1239 $201.7705
122+ $2.0531 $250.4782
163+ $1.8407 $300.0341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess