EN
  • EN
  • DE

NCP1051A

Part No NCP1051A
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332966-NCP1051A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1051A CAD Model

Description

Introducing the NCP1051A from ON Semiconductor

The NCP1051A is a versatile and robust power management component designed by ON Semiconductor, a leading manufacturer in energy-efficient innovations. This product is part of the company's extensive range of power management integrated circuits, specifically tailored for power applications requiring a high level of integration and performance.

Key Features

  • Monolithic Design: The NCP1051A integrates a fixed-frequency current mode controller with a 700 V MOSFET. This design simplifies the circuit and enhances reliability by reducing the number of external components required.
  • High-Voltage Capability: With its 700 V MOSFET, the NCP1051A is capable of handling high-voltage applications, making it suitable for a wide range of power supply systems.
  • Flexible Power Options: This device supports a broad range of power outputs, suitable for various applications such as auxiliary power supplies and standby power for consumer electronics, home appliances, and industrial systems.
  • Protection Features: The NCP1051A comes with comprehensive protection features, including undervoltage lockout, overvoltage, overcurrent, and overtemperature protections, ensuring safe operation under abnormal conditions.
  • Energy Efficient: ON Semiconductor has designed the NCP1051A to offer excellent energy efficiency, which not only conserves power but also minimizes heat generation, contributing to the longevity of the device and the systems in which it is used.

Applications

The NCP1051A is a highly adaptable component that can be employed in a multitude of applications. It is particularly well-suited for:

  • Offline AC-DC converters for low to medium power supplies
  • Adapters and battery chargers
  • Standby and auxiliary power supplies
  • Industrial power systems

With its combination of integration, efficiency, and protection, the NCP1051A from ON Semiconductor is an excellent choice for designers looking to create reliable and energy-efficient power solutions. Its robust design and flexibility make it a valuable component for a wide array of power management applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess