EN
  • EN
  • DE

NCP1072STBT3G

Part No NCP1072STBT3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description High-Voltage Switcher for Low Power Offline SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.2V
Supply Voltage 6.3 V ~ 10 V
Duty Cycle 68%
Frequency - Switching 100kHz
Power (Watts) 19W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223 (TO-261)
Mounting SMD
Win Source Part Number 1229930-NCP1072STBT3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1072
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1072STBT3G CAD Model

Description

ON Semiconductor NCP1072STBT3G Product Overview

The NCP1072STBT3G from ON Semiconductor is a cutting-edge PWM controller integrated with a high voltage switch designed for high-performance, off-line power supplies. This device is a member of the high-voltage regulator family and is particularly well-suited for use in compact power adapters, auxiliary power supplies, and a variety of other AC-DC conversion applications.

Key Features

  • Integrated 700 V MOSFET: The NCP1072STBT3G includes a robust 700 V MOSFET, which allows for direct off-line operation, reducing external component count and simplifying design.
  • Self-Supplied: No auxiliary winding is required, which simplifies the power supply design and reduces overall cost.
  • Frequency Jittering: The device incorporates frequency jittering to help minimize EMI, facilitating compliance with regulatory standards.
  • Auto-Recovery Protection Features: It includes several protection features such as overload protection, short-circuit protection, and overvoltage protection, which enhance the safety and reliability of the application.
  • Adjustable Peak Current Setpoint: Designers can set the peak current limit according to their application needs, providing flexibility in design.
  • Low Standby Power: The NCP1072STBT3G is designed to achieve low standby power consumption, making it suitable for energy-efficient applications.

Applications

The NCP1072STBT3G is versatile and can be used in a range of applications, including:

  • AC-DC Adapters for Notebooks
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers
  • Consumer Electronics
  • Industrial and Medical Power Supplies

ON Semiconductor's NCP1072STBT3G offers a compact, high-performance solution for power supply designs, combining energy efficiency with robust protection features. Its integrated high-voltage MOSFET and self-powered operation enable designers to create reliable and cost-effective power solutions for a wide array of electronic devices.

Whether you are developing a power supply for consumer electronics or industrial equipment, the NCP1072STBT3G provides a flexible and efficient platform to meet your design requirements, while ensuring compliance with energy-saving regulations.

You May Also Be Interested in

Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0841 $59.6255
130+ $0.8896 $115.6480
205+ $0.8618 $176.6690
280+ $0.8339 $233.4920
360+ $0.8062 $290.2320
480+ $0.7228 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess