EN
  • EN
  • DE

NCP1083

Part No NCP1083
Manufacturer ON Semiconductor
Description Integrated High Power PoE-PD Interface & DC-DC Converter Controller with 9V Auxiliary Supply Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1229934-NCP1083
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Wireless, Industrial, Communications & Networking, Security
Ultra Librarian 3D Model Ultra Librarian NCP1083 CAD Model

Description

ON Semiconductor NCP1083 Power over Ethernet Controller

The NCP1083 is a versatile Power over Ethernet (PoE) controller designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced component integrates a PoE powered device (PD) and a DC-DC converter controller, making it an ideal solution for applications requiring remote power sourcing. The NCP1083 is compliant with the IEEE 802.3at standard, also known as PoE+, which allows for higher power capabilities essential for more demanding devices.

Key Features

  • Compliance with IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards
  • Support for high power applications up to 25.5W
  • Integrated DC-DC converter controller with adjustable output voltage
  • Enhanced thermal management with over-temperature protection
  • Programmable classification indicative of power requirements
  • Advanced power management with under-voltage lockout (UVLO) and over-voltage protection (OVP)
  • Support for both isolated and non-isolated topologies
  • Robust ESD and surge protection features

Applications

The NCP1083's flexibility and power capabilities make it suitable for a wide range of applications, including:

  • Wireless Access Points (WAPs)
  • Internet Protocol (IP) Cameras
  • Voice over Internet Protocol (VoIP) Phones
  • Point of Sale (PoS) Systems
  • Network Routers and Switches

Design and Integration

Engineers and designers will find the NCP1083's integration features beneficial, as it simplifies the design of Ethernet-powered devices, reducing time-to-market. The component is available in a compact package, which is optimal for space-constrained applications. Additionally, ON Semiconductor provides extensive technical documentation and support, making the design process as smooth as possible.

With its robust feature set and compliance with PoE standards, the NCP1083 from ON Semiconductor is a top choice for developers looking to incorporate PoE technology into their products. Its efficiency, reliability, and versatility make it a cornerstone component for powering next-generation network devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0053 $60.1060
47+ $2.4659 $115.8973
73+ $2.3885 $174.3605
100+ $2.3112 $231.1200
130+ $2.2349 $290.5370
173+ $2.0039 $346.6747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess