EN
  • EN
  • DE

PMEG2010BELD

Part No PMEG2010BELD
Manufacturer NXP / Nexperia
Description 20 V, 1 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOD723
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748323-PMEG2010BELD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2010BELD CAD Model

Description

Overview of NXP PMEG2010BELD Schottky Barrier Rectifier Diode

The PMEG2010BELD is a high-efficiency, low forward voltage drop Schottky barrier rectifier diode designed and manufactured by NXP Semiconductors. This product is specifically tailored for applications requiring a combination of low power loss and high efficiency, making it an ideal choice for modern compact electronic devices. The PMEG2010BELD is part of NXP's extensive range of diodes, which are known for their reliability and performance.

Key Features

  • Low Forward Voltage: The PMEG2010BELD offers a low forward voltage drop, which enhances the overall efficiency of the application it is used in by minimizing power loss during the conduction phase.
  • High Efficiency: With its Schottky barrier design, this diode achieves high efficiency, which is critical for power-sensitive applications.
  • Reduced Power Losses: The rectifier is optimized to reduce power losses, making it suitable for high-frequency rectification processes.
  • Surface-Mount Package: This diode comes in a small SMD plastic package, specifically the SOD123W, which is designed for automatic pick-and-place assembly processes.
  • Low Thermal Resistance: The PMEG2010BELD has a low thermal resistance, ensuring better heat dissipation and improved reliability during operation.
  • AEC-Q101 Qualified: It is AEC-Q101 qualified, making it suitable for automotive applications that require stringent quality standards.

Applications

The PMEG2010BELD is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low voltage, high-frequency inverters
  • Power management functions in portable and wearable devices
  • Automotive applications where high reliability is required

Technical Specifications

The PMEG2010BELD has a continuous reverse voltage of 20V and a forward current of 1A. Its low forward voltage drop and high surge current capability make it an excellent choice for high-efficiency power rectification. The operating junction temperature range is from -55°C to +150°C, allowing for use in a variety of environmental conditions.

In summary, the NXP PMEG2010BELD Schottky barrier rectifier diode is a high-performance component that offers efficiency, reliability, and versatility for a wide array of electronic applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1973 $50.3115
545+ $0.1848 $100.7160
845+ $0.1785 $150.8325
1,205+ $0.1660 $200.0300
1,565+ $0.1598 $250.0870
1,955+ $0.1536 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess