EN
  • EN
  • DE

BA3131FS

Part No BA3131FS
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual operational amplifier with switch, for audio use (3 inputs × 1 output × 2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151054-BA3131FS
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA3131FS CAD Model

Description

The BA3131FS is a dual operational amplifier (op-amp) integrated circuit manufactured by Rohm Semiconductor. It is designed for audio and general-purpose applications where low noise and high gain are important. This IC features two independent op-amps within a single package, making it efficient for space-saving designs and cost-effective for various electronic circuits.

Applications:

  • Audio preamplifiers
  • Microphone amplifiers
  • Headphone amplifiers
  • Active filters
  • Signal conditioners
  • General-purpose amplification

Features:

  • Dual operational amplifier
  • Low noise
  • High gain
  • Wide operating voltage range
  • Stable operation
  • Compact surface-mount package

Benefits:

  • Improved audio quality with minimal noise
  • Enhanced signal amplification for weak signals
  • Flexible usage in various circuit designs
  • Reliable performance under different operating conditions
  • Space-saving design for compact devices
  • Cost-effective solution for dual op-amp requirements

Specifications:

The BA3131FS typically operates from a single supply voltage range of 3V to 16V, making it suitable for battery-powered and low-voltage systems. The typical input noise voltage is very low, contributing to its suitability for audio applications. The open-loop voltage gain is high, typically around 90 dB, allowing for significant amplification of small signals. It is housed in a compact surface-mount package, such as SOP-8 or similar, which facilitates easy integration into printed circuit boards. The operating temperature range is usually between -20°C to +75°C.

The BA3131FS is particularly well-suited for audio preamplifiers due to its low noise characteristics, which ensure that the amplified signal remains clean and free from unwanted noise artifacts. It can amplify the weak audio signals from microphones, allowing for clearer and more intelligible sound reproduction. As a headphone amplifier, it provides sufficient power to drive headphones with low distortion, ensuring a high-quality listening experience. Furthermore, the BA3131FS can be used to construct active filters that selectively amplify or attenuate specific frequency ranges, enabling the creation of custom audio processing effects.

In signal conditioning applications, the BA3131FS can amplify and filter sensor signals to prepare them for data acquisition systems, improving the accuracy and reliability of measurements. Its high gain and stable operation make it a reliable choice for general-purpose amplification tasks in a variety of electronic devices. The compact surface-mount package makes it easy to incorporate into dense circuit designs, while its cost-effectiveness makes it a practical solution for applications where multiple op-amps are needed.

In summary, the BA3131FS from Rohm Semiconductor is a versatile dual op-amp that excels in audio and general-purpose amplification applications, offering low noise, high gain, and stable operation in a compact package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess