EN
  • EN
  • DE

MAX5035BUPA+

Part No MAX5035BUPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1069092-MAX5035BUPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5035BUPA+ CAD Model

Description

Product Overview: MAX5035BUPA+ by Maxim Integrated

The MAX5035BUPA+ is a compact, high-efficiency, fixed-frequency, step-down DC-DC converter from Maxim Integrated, designed to deliver a versatile power solution for a wide range of applications. This integrated circuit is ideal for converting a higher DC voltage to a lower DC voltage with a high degree of efficiency, which is critical for battery-operated devices and energy-sensitive applications.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 7.5V to 76V, making it suitable for various industrial and automotive power systems.
  • Output Voltage: It provides an adjustable output voltage from 3.3V to 60V, which can be set using external resistors, allowing for flexibility in different design requirements.
  • High Efficiency: With its integrated power MOSFET and low quiescent current, the MAX5035BUPA+ achieves high efficiency, which is essential for extending battery life in portable devices.
  • Fixed-Frequency Operation: The device operates at a fixed switching frequency of 125kHz, which simplifies the design of the external components and can help to minimize electromagnetic interference (EMI).
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and cycle-by-cycle overcurrent protection, enhancing the safety and reliability of the system.
  • Compact Package: The MAX5035BUPA+ comes in a 20-pin TSSOP package, which is space-saving and suitable for compact PCB layouts.

Applications

The versatility of the MAX5035BUPA+ makes it an excellent choice for a variety of applications, including:

  • Automotive accessories and infotainment systems
  • Industrial power supplies and controls
  • Telecom and networking equipment
  • Portable and battery-powered devices
  • Power management for embedded systems

In conclusion, the MAX5035BUPA+ by Maxim Integrated is a robust and efficient solution for designers looking to implement a reliable power management system in their devices. Its wide input voltage range, adjustable output, and compact size make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess