EN
  • EN
  • DE

LT1012AIS8

Part No LT1012AIS8
Manufacturer Linear Technology
Description Picoamp Input Current, Microvolt Offset, Low Noise Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204704-LT1012AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1012AIS8 CAD Model

Description

Product Overview: LT1012AIS8 by Linear Technology

The LT1012AIS8 is a precision, low power operational amplifier from Linear Technology, designed to cater to a broad range of applications requiring high accuracy and stability. This operational amplifier stands out due to its remarkable combination of precision specifications and low power consumption, making it ideal for battery-powered devices, precision instrumentation, and data acquisition systems.

Key Features

  • Ultra-Low Offset Voltage: The LT1012AIS8 boasts an ultra-low input offset voltage, which minimizes errors in signal processing applications, ensuring high precision and accuracy.
  • Low Noise: With its low noise performance, this operational amplifier is perfect for audio applications and other sensitive circuits where noise can be a critical factor.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling a wide range of frequencies to be amplified without significant gain reduction, making it versatile for various applications.
  • Low Power Consumption: The LT1012AIS8 is designed for efficient power usage, which is crucial for extending battery life in portable devices.
  • Stable with Capacitive Loads: The operational amplifier is stable with capacitive loads, which is beneficial in applications where the load characteristics may vary or be unpredictable.

Applications

The LT1012AIS8 is well-suited for a variety of applications such as:

  • Precision instrumentation
  • Battery-powered equipment
  • Data acquisition systems
  • Thermocouple amplifiers
  • Analog filters
  • Audio applications

Package and Quality

The LT1012AIS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Additionally, Linear Technology ensures high-quality standards, providing reliability and performance consistency across various operating conditions.

Conclusion

In summary, the LT1012AIS8 operational amplifier from Linear Technology is an excellent choice for designers looking for a high-precision, low-power solution. Its outstanding features make it adaptable to a multitude of applications, while its packaging and quality assurance from Linear Technology make it a dependable component for your electronic designs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess