EN
  • EN
  • DE

MPC82E54AE2

Part No MPC82E54AE2
Manufacturer Megawin
Description 8-bit micro-controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Megawin
Win Source Part Number 1226356-MPC82E54AE2
Manufacturer Homepage www.megawin.com.tw/megawin_EN/Index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC82E54AE2 CAD Model

Description

The MPC82E54AE2 is a microcontroller manufactured by Megawin. It belongs to the 8051 family of microcontrollers, known for their robust architecture and wide range of applications. This particular model offers a variety of features and peripherals suitable for embedded control and communication tasks.

Applications:

  • Industrial Control Systems: Motor control, sensor monitoring, and data acquisition.
  • Consumer Electronics: Remote controls, appliances, and other consumer devices.
  • Security Systems: Alarm panels, access control systems, and security cameras.
  • Automotive Electronics: Dashboard controls, engine management systems, and vehicle monitoring.
  • Communication Devices: Modems, routers, and other networking equipment.

Features:

  • 8051 Core: Based on the industry-standard 8051 architecture.
  • On-Chip Flash Memory: Allows for easy program storage and updates.
  • SRAM: Provides volatile memory for data storage and program execution.
  • Timers/Counters: Used for timing events, counting pulses, and generating PWM signals.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • Interrupt Controller: Manages interrupt requests from various peripherals.
  • GPIO Pins: General-purpose input/output pins for interfacing with external devices.

Benefits:

  • Cost-Effective Solution: Provides a good balance of performance and features at a competitive price.
  • Easy to Program: Uses the well-known 8051 instruction set, making it easy to learn and use.
  • Flexible Peripheral Set: Offers a wide range of peripherals to meet the needs of various applications.
  • Reliable Performance: Designed for robust and reliable operation in demanding environments.
  • Wide Operating Voltage Range: Suitable for use in a variety of power supply environments.

Additional Details:

The MPC82E54AE2 typically operates with a clock frequency of 24MHz. It has a specific amount of Flash memory (e.g., 64KB) and SRAM (e.g., 256 bytes). The device operates on a supply voltage in the range of 3V to 5.5V, depending on the specific datasheet revision. Further, depending on the version, different package types can be expected. It is critical to refer to the official Megawin datasheet for the MPC82E54AE2 for the complete and accurate electrical and functional specifications, including memory sizes, operating voltage range, pin assignments, and other crucial details. This will ensure proper integration and operation of the microcontroller within the target application.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 404 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess