EN
  • EN
  • DE

MAX148ACAP

Part No MAX148ACAP
Manufacturer Maxim Integrated
Description +2.7V to +5.25V, Low-Power, 8-Channel, Serial 10-Bit ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212185-MAX148ACAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX148ACAP CAD Model

Description

Maxim Integrated MAX148ACAP Product Description

The MAX148ACAP from Maxim Integrated is a high-performance, 8-channel, 10-bit analog-to-digital converter (ADC) that offers a compact and efficient solution for a variety of data acquisition applications. This precision ADC is designed with advanced technology to ensure accurate and reliable digital representation of analog signals, making it an excellent choice for industrial, medical, and automation systems that require precise measurement and control.

Key Features

  • High Resolution: With its 10-bit resolution, the MAX148ACAP provides fine detail in the analog signal conversion process, ensuring that small changes in the input signal are accurately captured.
  • Multiple Channels: The device features 8 independent input channels, allowing for simultaneous sampling of multiple signals, which is crucial for systems that need to monitor several parameters at once.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power requirement, making it suitable for battery-operated devices.
  • Flexible Voltage Range: The MAX148ACAP operates over a wide supply voltage range, accommodating various system designs without the need for additional power regulation components.
  • Simple Interface: It comes with a simple serial interface that is compatible with SPI, QSPI, and MICROWIRE, ensuring easy integration with most microcontrollers and digital systems.

Applications

The versatility of the MAX148ACAP makes it an ideal ADC for a wide range of applications, including:

  • Process control systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial automation

Conclusion

Maxim Integrated's MAX148ACAP is a robust and versatile ADC that delivers high-resolution conversion with multiple channel inputs. Its low power consumption and wide operating voltage range make it a highly adaptable component for numerous applications where accurate and efficient analog-to-digital conversion is paramount. By integrating this ADC into your system, you can expect reliable performance and enhanced data acquisition capabilities, ensuring your application operates at its best.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess