EN
  • EN
  • DE

NCP1086T-ADJG

Part No NCP1086T-ADJG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 1.4V @ 1.5A
Output Current 1.5A
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1081907-NCP1086T-ADJG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1086T-ADJG CAD Model

Description

ON Semiconductor NCP1086T-ADJG Adjustable Voltage Regulator

The ON Semiconductor NCP1086T-ADJG is a versatile, high-performance adjustable voltage regulator designed to cater to a wide range of applications requiring a reliable power management solution. As a member of the robust NCP1086 series, this component is engineered to provide exceptional stability and efficiency in regulating voltage levels within electronic systems.

This adjustable voltage regulator comes in a compact TO-220 package, making it suitable for space-constrained applications while still delivering the thermal performance required for efficient heat dissipation. The NCP1086T-ADJG is capable of handling continuous output currents up to 1.5A, making it an ideal choice for moderate to high-power operations.

One of the key features of the NCP1086T-ADJG is its adjustable output voltage range, which can be set from 1.25V to an impressive 18V with the use of external resistors. This flexibility allows designers to tailor the output voltage to the specific needs of their circuit, ensuring optimal performance across a variety of devices, including but not limited to, embedded systems, microcontrollers, and analog circuits.

The regulator also boasts a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is only slightly above the output voltage. This characteristic is particularly beneficial in battery-powered applications where maximizing battery life is critical.

Additionally, the NCP1086T-ADJG features built-in protection mechanisms, such as overcurrent protection, thermal shutdown, and short circuit protection. These safeguards contribute to the longevity and reliability of the regulator by preventing damage from abnormal operating conditions.

ON Semiconductor's commitment to quality is evident in the NCP1086T-ADJG, making it an excellent choice for designers who require a dependable adjustable voltage regulator for their power management needs. Whether it's for industrial control systems, consumer electronics, or telecommunication devices, the NCP1086T-ADJG stands out as a versatile and durable component that can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to €34.3020
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to €0.8803
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to €0.3958
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.9565 €52.6055
135+ €0.7848 €105.9539
210+ €0.7604 €159.6767
285+ €0.7359 €209.7279
370+ €0.7112 €263.1542
495+ €0.6377 €315.6627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess