EN
  • EN
  • DE

NCP110AFCT180T2G

Part No NCP110AFCT180T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 200MA 4WLCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.12V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 25 µA
PSRR 95dB ~ 55dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.64x0.64)
Base Product Number NCP110
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP110AFCT180T2G-ND,488-NCP110AFCT180T2GTR,488-NCP110AFCT180T2GDKR,2156-NCP110AFCT180T2G-OS,488-NCP110AFCT180T2GCT,ONSONSNCP110AFCT180T2G
Standard Package 5,000
Win Source Part Number 1323701-NCP110AFCT180T2G
Ultra Librarian 3D Model Ultra Librarian NCP110AFCT180T2G CAD Model

Description

ON Semiconductor NCP110AFCT180T2G Voltage Regulator

The ON Semiconductor NCP110AFCT180T2G is a high-performance, low-dropout linear voltage regulator designed to deliver a fixed output voltage of 1.8V. It is an ideal solution for providing stable voltage to sensitive electronics, ensuring reliable operation even under varying input voltage conditions and load fluctuations. This component is particularly suited for portable devices, where power efficiency and space constraints are critical considerations.

With an impressive dropout voltage of just 135 mV at a 150 mA load, the NCP110AFCT180T2G ensures efficient operation, minimizing power loss and heat generation. This makes it an excellent choice for battery-operated devices, where extending battery life is paramount. Its output voltage accuracy is maintained within ±2%, providing precise voltage regulation that is essential for powering sensitive circuits such as microcontrollers, sensors, and RF devices.

The NCP110AFCT180T2G boasts a range of protective features that safeguard the connected components from electrical anomalies. Overcurrent protection, thermal shutdown, and output short-circuit protection are integrated to prevent damage from abnormal operating conditions. Additionally, this voltage regulator has an enable function that allows the user to turn off the output, further reducing power consumption when the device is in standby or not in use.

This ON Semiconductor voltage regulator comes in a compact, space-saving 4-Pin XDFN package, measuring just 1.0 mm x 1.0 mm x 0.6 mm. Its small footprint is ideal for space-constrained applications, such as wearable technology, smartphones, and other compact consumer electronics. The NCP110AFCT180T2G operates over a broad temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

In summary, the NCP110AFCT180T2G from ON Semiconductor is a robust and reliable voltage regulator that offers precise voltage control, high power efficiency, and a comprehensive suite of protective features. Its miniature package and low power consumption make it a versatile choice for designers looking to optimize their power management solutions in small, portable devices.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3368 $50.5200
365+ $0.2764 $100.8860
565+ $0.2677 $151.2505
775+ $0.2591 $200.8025
1,000+ $0.2505 $250.5000
1,340+ $0.2246 $300.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess