EN
  • EN
  • DE

NCP1117DT20RKG

Part No NCP1117DT20RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2V 1A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 1A
Operating Supply Current 10mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2V
Voltage - Dropout (Typical) 1.07V @ 800mA
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 132665-NCP1117DT20RKG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1117DT20RKG CAD Model

Description

ON Semiconductor NCP1117DT20RKG Voltage Regulator

The NCP1117DT20RKG from ON Semiconductor is a robust fixed voltage regulator designed to provide precise voltage control for a wide array of applications. This device is part of the NCP1117 series, known for their reliability and efficiency in voltage regulation tasks. The model NCP1117DT20RKG specifically delivers a fixed output voltage of 2.0V, which is ideal for low-voltage electronics that require a stable power supply.

Encased in a durable DPAK (TO-252) package, the NCP1117DT20RKG is capable of supplying an output current of up to 1A. This makes it suitable for high current applications, including but not limited to, microcontroller systems, memory devices, and other digital circuits that demand a consistent 2.0V power source. The device's design ensures a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage.

One of the key features of the NCP1117DT20RKG is its built-in thermal shutdown and current limit protections, which safeguard the device and the connected components from damage due to excessive heat or current. These protective measures contribute to the overall longevity and reliability of the voltage regulator, making it a trustworthy choice for critical applications.

The NCP1117DT20RKG also exhibits excellent line and load regulation characteristics, maintaining a stable output voltage despite variations in input voltage or output load. This stability is crucial for sensitive electronic devices that can be affected by even minor fluctuations in power supply.

Moreover, the regulator's low noise performance is an added advantage for applications that are sensitive to electrical noise, such as precision measurement instruments and audio equipment. The NCP1117DT20RKG ensures that these devices receive a clean and stable voltage, minimizing the risk of noise-induced errors or interference.

In summary, the NCP1117DT20RKG from ON Semiconductor is a high-quality, fixed voltage regulator with a 2.0V output, designed to meet the demands of a variety of electronic applications. Its robust package, high current capability, and protective features make it a reliable and efficient choice for ensuring stable power supply in your electronic designs.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess