EN
  • EN
  • DE

NCP114AMX220TCG

Part No NCP114AMX220TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.2V 300MA 4UDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.2V
Current - Output 300mA
Current - Quiescent (Iq) 95 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 4-UDFN Exposed Pad
Supplier Device Package 4-UDFN (1.0x1.0)
Base Product Number NCP114
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,2156-NCP114AMX220TCG-488,NCP114AMX220TCG-ND,488-NCP114AMX220TCGTR,488-NCP114AMX220TCGCT,488-NCP114AMX220TCGDKR
Standard Package 3,000
Win Source Part Number 1320113-NCP114AMX220TCG
Ultra Librarian 3D Model Ultra Librarian NCP114AMX220TCG CAD Model

Description

The NCP114AMX220TCG by ON Semiconductor is a state-of-the-art, low-dropout (LDO) linear voltage regulator designed to deliver a continuous 300 mA of output current with an exceptionally low dropout voltage. This component is ideal for battery-powered applications where extending operational life is crucial.

Key Features

  • Output Voltage: This LDO regulator provides a fixed output voltage of 2.2V, suitable for a variety of low-voltage applications.
  • High Accuracy: With an output voltage accuracy of ±1%, the NCP114AMX220TCG ensures precise voltage regulation for sensitive electronic devices.
  • Low Dropout Voltage: The device boasts an ultra-low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.
  • Power Supply Rejection Ratio (PSRR): With a high PSRR of 75 dB at 1 kHz, this LDO provides excellent regulation against fluctuations in the input supply, making it highly reliable for noise-sensitive applications.
  • Thermal Shutdown and Current Limit: Built-in safety features include thermal shutdown to protect against overheating and current limit to prevent excessive current draw that could damage the regulator or the powered device.
  • Fast Transient Response: The regulator's design allows for a quick response to changes in load, which is essential for maintaining stable voltage to the load during sudden demand spikes.

Applications

The NCP114AMX220TCG is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless LAN and communication devices
  • Microcontroller and microprocessor power supplies
  • Consumer electronics

Package and Environmental Compliance

This LDO is available in a compact, lead-free 4-bump, 0.77mm pitch, 1.22mm x 1.22mm wafer level chip scale package (WLCSP), which is ideal for space-constrained applications. The NCP114AMX220TCG is also fully compliant with RoHS and Green Product standards, ensuring an environmentally friendly product.

With its combination of high-performance features and ON Semiconductor's commitment to quality, the NCP114AMX220TCG is an excellent choice for designers looking to improve the efficiency and reliability of their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1,755+ $0.0285 $50.0175
4,275+ $0.0234 $100.0350
6,610+ $0.0227 $150.0470
9,095+ $0.0220 $200.0900
11,795+ $0.0212 $250.0540
15,790+ $0.0190 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess