EN
  • EN
  • DE

NCP115ASN180T2G

Part No NCP115ASN180T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 300MA 5TSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.58V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 95 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP115
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP115ASN180T2GOSDKR,NCP115ASN180T2GOSTR,NCP115ASN180T2GOSCT
Standard Package 3,000
Win Source Part Number 1320207-NCP115ASN180T2G
Ultra Librarian 3D Model Ultra Librarian NCP115ASN180T2G CAD Model

Description

The ON Semiconductor NCP115ASN180T2G is a high-performance, low dropout voltage regulator designed to deliver a constant 1.8V output. This precision voltage regulator is an ideal choice for powering sensitive electronic circuits in a variety of applications, including portable devices, microcontrollers, and other digital equipment requiring stable and efficient power management.

Key Features

  • Output Voltage: Fixed 1.8V providing stable and reliable power supply.
  • High Accuracy: Ensures tight output voltage regulation, maintaining the performance and reliability of connected devices.
  • Low Dropout: Operates with a very small difference between the input and output voltage, which improves efficiency and allows operation over a wider range of input voltages.
  • Current Capacity: Capable of delivering up to 150mA of continuous output current to meet the needs of various applications.
  • Thermal Protection: Features an integrated thermal shutdown mechanism that protects the device from overheating and potential damage.
  • Low Quiescent Current: Minimizes power consumption when in standby mode, making it suitable for battery-powered applications.
  • Package: Available in a space-saving 5-pin TSOP-5 package, which is ideal for compact circuit designs.

Applications

The NCP115ASN180T2G voltage regulator is versatile and can be used in a wide array of electronic devices. Its high precision and low power consumption make it particularly well-suited for:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Wireless communication devices
  • Handheld instrumentation
  • Smart sensors and IoT devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP115ASN180T2G is no exception. It is manufactured with the industry's highest standards, ensuring that each unit meets stringent performance criteria. For designers seeking a reliable voltage regulator that combines efficiency, precision, and compactness, the NCP115ASN180T2G from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0974 $50.1610
1,255+ $0.0799 $100.2745
1,940+ $0.0774 $150.1560
2,675+ $0.0749 $200.3575
3,455+ $0.0724 $250.1420
4,625+ $0.0649 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess