EN
  • EN
  • DE

PSL-DCPL-IG

Part No PSL-DCPL-IG
Manufacturer Panduit Corp
Catalog Modular Connectors - Accessories
Description CONN RJ45 PLUG LOCK-IN DEVICE / Connector RJ45 Plug Lock-In Device For RJ45 Plugs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Accessories
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Accessory Type RJ45 Plug Lock-In Device
For Use With/Related Products RJ45 Plugs
Features Additional Devices, Tool Included
Color Gray
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 281843-PSL-DCPL-IG
Ultra Librarian 3D Model Ultra Librarian PSL-DCPL-IG CAD Model

Description

The Panduit Corp PSL-DCPL-IG is an RJ45 plug lock-in device designed for use with RJ45 plugs.

  • Color: Gray
  • Package: Bulk (1 piece)
  • Status: Obsolete
  • ECCN: EAR99
  • Function: Secure RJ45 plugs and prevent accidental disconnections
  • Features: Additional devices and includes a tool for easy installation
  • Moisture Sensitivity Level (MSL): Not applicable

You May Also Be Interested in

Amphenol
CONN CAP FOR RJF 544 SERIES PLUG
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 10PC
Need more? Email Us
TE Connectivity
CONN CAP FOR RJ45 PLUGS CIRCULAR
Need more? Email Us
TE Connectivity
CONN SDL SHIELD BOTTOM 16POS
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 10PC
Need more? Email Us
Molex, LLC
CONN CAP FOR MODULAR RJ45 JACK
Need more? Email Us
HARTING
CONN HOUSING ADAPTR FOR MOD CONN
Need more? Email Us
Phoenix Contact
CONN SECURITY CAP FOR MOD RJ45
Need more? Email Us
HARTING
CONN DUST CAP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess