EN
  • EN
  • DE

2089-6202-00

Part No 2089-6202-00
Manufacturer MACOM Technology Solutions
Catalog RF Power Dividers/Splitters
Description POWER DIVIDER,2-WAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Insertion Loss 0.25dB
Frequency 2 GHz ~ 4 GHz
Specifications Isolation (Min) 20dB, 1.35 VSWR (Max), 4° Imbalance (Max)
Size / Dimension 2.760" L x 1.000" W x 0.380" H (70.20mm x 25.40mm x 9.70mm)
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian 2089-6202-00 CAD Model

Description

NULL

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,2WAYACTIVESPLITTER,2MM
Lowest to $1.3456
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $25.8453
Mini-Circuits
Power Splitter/Combiner
Lowest to $24.0785
M/A-Com Technology Solutions
RF PWR DIVIDER 5MHZ-1.2GHZ SM164 / RF Power Divider 5 MHz ~ 1.2 GHz SM-164
Lowest to $4.3657
Mini-Circuits
RF PWR DVDR 5MHZ-2GHZ 6SMD
Need more? Email Us
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN
Lowest to $3.6983
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess