EN
  • EN
  • DE

NCP1200AD60R211

Part No NCP1200AD60R211
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 740395-NCP1200AD60R211
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1200AD60R211 CAD Model

Description

ON Semiconductor NCP1200AD60R211 PWM Current-Mode Controller

The ON Semiconductor NCP1200AD60R211 is a versatile and efficient PWM current-mode controller designed for high-performance power supply applications. This advanced integrated circuit (IC) is specifically engineered to deliver precise power control and regulation for switched-mode power supplies (SMPS), offering a compact and cost-effective solution for a wide range of electronic devices.

Key Features

  • Current-Mode Control: The NCP1200AD60R211 utilizes current-mode control to provide excellent output voltage regulation and fast transient response, ensuring stable operation under varying load conditions.
  • Frequency Foldback: The built-in frequency foldback feature helps to reduce power dissipation during short-circuit or overload conditions, enhancing system reliability and safety.
  • Low Standby Power: Designed with energy efficiency in mind, this controller features a very low startup current and a reduced operating supply current, minimizing standby power consumption.
  • Adjustable Operating Frequency: The operating frequency is adjustable, allowing designers to optimize the performance of their power supply design for specific applications.
  • Internal Ramp Compensation: The IC includes internal ramp compensation, which simplifies the design process and reduces external component count.
  • Auto-Recovery Overvoltage Protection: The device is equipped with auto-recovery overvoltage protection, safeguarding against voltage spikes and enhancing overall system robustness.
  • Soft-Start Function: The soft-start function minimizes inrush current during startup, contributing to the longevity of the power supply and the end application.

Applications

The NCP1200AD60R211 is ideal for a broad spectrum of applications, including but not limited to:

  • AC/DC adapters
  • Offline battery chargers
  • Auxiliary power supplies
  • Standby power supplies
  • Open-frame SMPS

ON Semiconductor's NCP1200AD60R211 PWM current-mode controller is an excellent choice for designers looking to enhance the performance, efficiency, and reliability of their power supply solutions. Its advanced features and flexible design options make it a go-to component for modern electronic systems requiring sophisticated power management capabilities.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8076 $63.2660
80+ $1.4830 $118.6400
125+ $1.4368 $179.6000
170+ $1.3906 $236.4020
215+ $1.3444 $289.0460
290+ $1.2047 $349.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess