EN
  • EN
  • DE
  • IT

NCP1207BDR2G

Part No NCP1207BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OVP OCP HV 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 10.6 V to 20 V
Frequency - Switching Up to 200kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 114412-NCP1207BDR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1207BDR2G CAD Model

Description

ON Semiconductor NCP1207BDR2G PWM Current-Mode Controller

The NCP1207BDR2G is a versatile PWM current-mode controller designed by ON Semiconductor, offering an optimal solution for AC-DC adapters, offline battery chargers, and a wide range of power supply applications. This integrated circuit is engineered to deliver high performance, energy efficiency, and reliability, making it a preferred choice for designers looking to optimize their power management systems.

At the heart of the NCP1207BDR2G is an advanced fixed-frequency current-mode controller that provides excellent output voltage regulation and reduced component count. This is achieved through features like an integrated high-voltage startup circuit, which ensures a rapid and energy-efficient start-up, and an adjustable deadtime control that enhances the power conversion efficiency across different load conditions.

The device incorporates various protection features that ensure the safety and longevity of the power supply system. These include overvoltage protection (OVP), frequency foldback, and a latch input for additional system-level protection. The frequency foldback feature helps to maintain operation under short-circuit conditions, reducing the stress on the components and preventing potential damage.

With its soft-start capability, the NCP1207BDR2G minimizes inrush current during startup, which contributes to the system's stability and extends the life of the power supply. The soft-start time is externally adjustable, allowing designers to tailor the startup characteristics to specific application requirements.

The NCP1207BDR2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its operating temperature range of -25°C to +85°C ensures that the device can perform reliably in a variety of environmental conditions.

Overall, the ON Semiconductor NCP1207BDR2G is a robust and efficient solution for a wide array of power management tasks. Its combination of performance features and protective measures makes it an excellent choice for engineers looking to create stable and durable power supply systems.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $0.8046
Sanken
IC OFFLINE SWITCH TO3PF / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH SOT26
Lowest to $2.7464
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 6TSOP
Lowest to $0.5764
Power Integrations
28.5 W (85-265 VAC) 36.5 W (230 / Converter Offline Flyback, Secondary Side SR Topology 132kHz 8-PDIP-C
Lowest to $2.1054
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.7969
Sanken
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.7529
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5648 $63.3888
12+ $9.8962 $118.7544
18+ $9.5619 $172.1142
26+ $8.8931 $231.2206
33+ $8.5588 $282.4404
41+ $8.2245 $337.2045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,885 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess