EN
  • EN
  • DE

NCP1212DR2G

Part No NCP1212DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Current Mode PWM Controller for Both Forward and Flyback Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 15V
Supply Voltage 10 V ~ 28 V
Duty Cycle 48%, 82%
Frequency - Switching Up to 200kHz
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1229992-NCP1212DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1212
Introduction Date August 05, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1212DR2G CAD Model

Description

ON Semiconductor NCP1212DR2G PWM Current-Mode Controller

The NCP1212DR2G from ON Semiconductor is a highly integrated Pulse Width Modulation (PWM) current-mode controller designed for a wide range of power supply applications. This component is particularly suited for AC-DC adapters, offline battery chargers, and auxiliary supplies, where efficient energy conversion is a priority. The NCP1212DR2G offers a cost-effective solution for medium to low power level applications and is housed in a compact SOIC-8 package, making it ideal for space-constrained designs.

One of the key features of the NCP1212DR2G is its adjustable switching frequency, which can be set up to 250 kHz. This flexibility allows engineers to optimize the performance of their power supply design by balancing efficiency and component size. The device also incorporates a frequency foldback feature that reduces the operating frequency under light-load conditions, which significantly improves efficiency and reduces standby power consumption.

The NCP1212DR2G employs current-mode control to provide excellent line and load regulation, as well as inherent protection against short circuits. The built-in Overvoltage Protection (OVP) ensures the safety of the power supply and the load by shutting down the output when an overvoltage condition is detected. Additionally, the device features an Overcurrent Protection (OCP) circuit that prevents damage from excessive current draw.

This PWM controller integrates a high-voltage startup circuit, which enables a quick and efficient startup, reducing the stress on the system. The NCP1212DR2G also includes a soft-start function that minimizes inrush current during the initial power-up phase, contributing to the longevity of the power supply components.

The NCP1212DR2G is designed with the environment in mind. It is a RoHS-compliant product, ensuring that it meets current regulations on hazardous substances. Its low standby power consumption makes it suitable for applications that require compliance with energy-saving standards.

In conclusion, the NCP1212DR2G by ON Semiconductor is a versatile and reliable PWM controller that offers a blend of performance, protection features, and energy efficiency, making it an excellent choice for designers looking to create compact and robust power supplies.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess