EN
  • EN
  • DE

NCP1215DR2

Part No NCP1215DR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR CM UVLO 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.5V
Supply Voltage - Operating 9 V to 18 V
Control Operating Temperature 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 105295-NCP1215DR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1215DR2 CAD Model

Description

ON Semiconductor NCP1215DR2 PWM Current-Mode Controller

The ON Semiconductor NCP1215DR2 is a versatile and efficient PWM current-mode controller designed for high-performance, off-line power supplies. This component is particularly suited for use in low-power AC-DC adapters, DVD players, and standby power supplies, thanks to its integration of a fixed-frequency current-mode control along with a high-voltage startup current source. The NCP1215DR2 is engineered to deliver exceptional energy efficiency, which is crucial for meeting stringent energy-saving standards.

One of the key features of the NCP1215DR2 is its ability to operate at a fixed 65 kHz switching frequency, which minimizes the size of the magnetic components and optimizes the overall footprint of the power supply. Furthermore, the controller supports a wide range of input voltages, making it highly adaptable to various power supply designs and global voltage standards.

The NCP1215DR2 incorporates several protective features to ensure the safety and reliability of the power supply. These include an adjustable overcurrent protection, which guards the circuit against excessive current draw, and a frequency foldback feature that reduces the switching frequency under fault conditions to prevent overheating. Additionally, the device offers brown-out protection to safeguard against undervoltage conditions, which can be detrimental to both the power supply and the connected load.

Designed with simplicity in mind, the NCP1215DR2 allows for a minimal external component count, reducing the complexity of the power supply design. The component's built-in frequency jittering helps to reduce EMI emissions, making it easier to meet regulatory requirements without the need for complex filtering solutions.

The NCP1215DR2 comes in a compact SOIC-7 package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it a go-to solution for designers seeking to create efficient, reliable, and cost-effective power supplies.

Overall, the ON Semiconductor NCP1215DR2 PWM current-mode controller is a high-quality component that combines performance, integration, and protection features to facilitate the design of advanced power supply systems.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5357 $58.9270
265+ $0.4396 $116.4940
410+ $0.4259 $174.6190
565+ $0.4121 $232.8365
725+ $0.3984 $288.8400
975+ $0.3571 $348.1725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess