The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NCP1239VDR2

Part No NCP1239VDR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low-Standby High Performance PWM Controller
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 16.4V
Supply Voltage 11.2 V ~ 36 V
Duty Cycle 80%
Frequency - Switching Up to 250kHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Sync
Operating Temperature Range 0°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1230018-NCP1239VDR2
Manufacturer Homepage www.onsemi.com
Family Name NCP1239
Introduction Date May 02, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
NCP1239VDR2G;  

Description

ON Semiconductor NCP1239VDR2 Product Overview

The NCP1239VDR2 is a high-performance fixed-frequency current-mode controller designed by ON Semiconductor for high efficiency AC-DC power supplies. This product is particularly suitable for use in flyback converters, commonly found in applications such as LCD monitors, televisions, and power adapters, where efficient power conversion is essential.

Key Features

  • High-Efficiency Operation: The NCP1239VDR2 is engineered to deliver high efficiency across a wide load range, making it an ideal choice for energy-sensitive applications.
  • Fixed-Frequency Current-Mode Control: This feature provides a stable and predictable operation, reducing the risk of interference with other circuit components.
  • Frequency Foldback: To enhance efficiency at light loads, the NCP1239VDR2 incorporates frequency foldback, which reduces switching losses by lowering the operating frequency.
  • Built-in Protection Features: The device includes several protection mechanisms such as Over Power Protection (OPP), Over Voltage Protection (OVP), and Short Circuit Protection (SCP), ensuring reliable operation under adverse conditions.
  • Adjustable Overcurrent Protection: This allows designers to set the overcurrent threshold to match the requirements of their specific application, providing additional flexibility and safety.
  • Low Standby Power: The NCP1239VDR2 is designed to minimize power consumption when in standby mode, contributing to the overall efficiency of the end product.

Applications

The NCP1239VDR2 is versatile and can be used in a range of applications. It is particularly adept at powering systems that require efficient conversion of AC mains power to low-voltage DC power. The typical applications include:

  • AC-DC adapters for laptops and mobile devices
  • Power supplies for LCD TVs and monitors
  • Offline battery chargers
  • Standby and auxiliary power supplies

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NCP1239VDR2 is no exception. Manufactured to high standards, this controller is designed to meet the stringent requirements of the modern power supply industry, ensuring long-term performance and dependability.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.