EN
  • EN
  • DE

NCP12510BSN65T1G

Part No NCP12510BSN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Converter Offline Flyback Topology 65kHz 6-TSOP
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 8.9V ~ 35V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package 6-TSOP
Family Name NCP12510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP12510BSN65T1GOSDKR, NCP12510BSN65T1GOSCT, NCP12510BSN65T1GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928789-NCP12510BSN65T1G
Ultra Librarian 3D Model Ultra Librarian NCP12510BSN65T1G CAD Model

Description

The NCP12510BSN65T1G is a highly integrated PWM controller from ON Semiconductor designed for use in compact and efficient power supplies. This versatile component is well-suited for AC-DC adapters, offline battery chargers, and auxiliary power supplies, capitalizing on ON Semiconductor's commitment to energy efficiency and reliability.

Key Features

  • High-Efficiency Operation: The NCP12510BSN65T1G is engineered to deliver high-efficiency power conversion, which can significantly reduce energy consumption and heat generation.
  • Frequency Foldback: This feature helps to maintain high efficiency across a wide load range by reducing the switching frequency under light load conditions.
  • Adjustable Overcurrent Protection: The device includes an adjustable overcurrent threshold, allowing for tailored protection based on specific application requirements.
  • Built-in Brown-Out Protection: This function ensures stable operation during periods of low input voltage, safeguarding the power supply and its load.
  • Low Standby Power: The NCP12510BSN65T1G is designed to minimize standby power consumption, making it ideal for energy-sensitive applications.

Applications

The NCP12510BSN65T1G's flexibility and efficiency make it ideal for a variety of applications, including:

  • AC-DC Adapters for Laptops and Mobile Devices
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers

Technical Specifications

Parameter Value
Topology Fixed-Frequency Flyback
Voltage - Supply (Vcc/Vdd) 7.5V to 25V
Frequency - Switching 65kHz
Operating Temperature -40°C to 150°C
Package / Case TSOP-6

The NCP12510BSN65T1G from ON Semiconductor is a testament to the company's dedication to creating components that enhance power management solutions across a broad spectrum of applications. It combines performance, efficiency, and reliability in a compact package, making it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2638 $50.1220
465+ $0.2164 $100.6260
720+ $0.2097 $150.9840
990+ $0.2029 $200.8710
1,275+ $0.1961 $250.0275
1,710+ $0.1759 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess